EN
  • EN
  • DE

LTC6993CDCB-1#TRPBF

Part No LTC6993CDCB-1#TRPBF
Manufacturer Analog Devices Inc.
Catalog Logic - Multivibrators
Description IC MULTIVIBRATOR 11NS 6DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Multivibrators
Mfr Analog Devices Inc.
Series LTC®6993
Package Tape & Reel
Product Status Active
Logic Type Monostable
Independent Circuits 1
Schmitt Trigger Input No
Propagation Delay 11 ns
Current - Output High, Low 16mA, 16mA
Voltage - Supply 2.25 V ~ 5.5 V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 6-WFDFN Exposed Pad
Supplier Device Package 6-DFN (2x3)
Base Product Number LTC6993
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 880060-LTC6993CDCB-1#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC6993CDCB-1#TRPBF CAD Model

Description

Analog Devices Inc. LTC6993CDCB-1#TRPBF TimerBlox: Timer with Voltage-Controlled Pulse Width

The LTC6993CDCB-1#TRPBF is a versatile, silicon timing device from Analog Devices Inc., part of the TimerBlox® series, which combines an intuitive and space-saving design with the reliability and precision the industry has come to expect from Analog Devices. This particular model is designed to offer users a programmable timer with voltage-controlled pulse width, making it an excellent choice for a wide range of applications.

At the heart of the LTC6993CDCB-1#TRPBF is a monostable multivibrator (also known as a one-shot pulse generator) that can be configured with external resistors for a delay time from 1μs to 33.6 seconds. Its versatility is further enhanced by its ability to adjust the pulse width through a control voltage, allowing for precision timing adjustments in real-time. This feature is particularly useful in applications where timing parameters need to be dynamically altered, such as in pulse-position modulation schemes or variable frequency drives.

The device operates over a wide supply voltage range of 2.25V to 5.5V, making it suitable for battery-powered and portable applications. It boasts a frequency accuracy of 1.5%, ensuring consistent and reliable performance. The LTC6993CDCB-1#TRPBF is also resilient, with a temperature range of -40°C to 125°C, allowing it to function in harsh environments.

Designed with simplicity in mind, this timer requires only a few external components to set the desired timing intervals. It is available in a compact 6-lead ThinSOT package, which is ideal for space-constrained applications. The LTC6993CDCB-1#TRPBF also features a fast recovery time, which is critical for applications requiring rapid-fire pulse generation.

Common applications for the LTC6993CDCB-1#TRPBF include system reset and power-on reset timers, frequency discrimination, time delay generation, pulse width modulation, and precision pulse generation. With its ease of use, compact size, and precision, the LTC6993CDCB-1#TRPBF from Analog Devices Inc. is a robust solution for designers looking to incorporate reliable timing solutions into their projects.

Whether you're developing consumer electronics, industrial control systems, or automotive applications, the LTC6993CDCB-1#TRPBF offers a straightforward and effective way to implement timing functions without the complexity or footprint of traditional timing solutions.

You May Also Be Interested in

ON Semiconductor
IC MULTIVIBRATOR 45NS 16SOIC
Lowest to $0.3927
NTE
IC MULTIVIBRATOR 100NS 16DIP / Monostable Multivibrator 100 ns 16-DIP
Need more? Email Us
Nexperia USA Inc.
IC MULTIVIBRATOR 5NS 16DHVQFN / Monostable Multivibrator 5 ns 16-DHVQFN (2.5x3.5)
Need more? Email Us
Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6 / Monostable Multivibrator 11 ns TSOT-23-6
Lowest to $8.1493
Texas Instruments
DUAL RETRIGGERABLE MONOSTABLE MULTIVIBRATORS WITH SCHMITT-TRIGGER INPUTS
Need more? Email Us
Texas Instruments
CMOS Low-Power Monostable/Astable Multivibrator
Need more? Email Us
Analog Devices Inc.
TIMERBLOX: MONO PULSE GEN (ONE S
Lowest to $18.9180
Zarlink
1GHz 16/17, 32/33 Multi-Modulus Divider
Need more? Email Us
Analog Devices Inc.
IC MULTIVIBRATOR 11NS 6DFN
Lowest to $8.3211

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.0401 $56.3208
18+ $5.7765 $103.9770
27+ $5.5959 $151.0893
37+ $5.4154 $200.3698
48+ $5.2349 $251.2752
64+ $4.6934 $300.3776
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,780 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess