EN
  • EN
  • DE

SW-QUARTUS-SE-FLT

Part No SW-QUARTUS-SE-FLT
Manufacturer Intel
Catalog Software, Services
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Software, Services
Mfr Intel
Package Electronic Delivery
Type Design Software
Applications Programming
Edition Standard
License Length 1 Year
License - User Details Floating Node (1)
Operating System Linux, Windows
For Use With/Related Products Altera
Media Delivery Type Electronically Delivered
Base Product Number SW-QUARTUS
Other Names 544-2692,SWQUARTUSSEFLT
Standard Package 1
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 0000.00.0000
Win Source Part Number 1283221-SW-QUARTUS-SE-FLT
Ultra Librarian 3D Model Ultra Librarian SW-QUARTUS-SE-FLT CAD Model

Description

The SW-QUARTUS-SE-FLT, developed by Intel, is a floating license for the Quartus Prime Standard Edition software. Quartus Prime is a comprehensive software suite for the design and development of programmable logic devices (PLDs), including FPGAs (Field-Programmable Gate Arrays) and CPLDs (Complex Programmable Logic Devices).

Applications

  • FPGA and CPLD Design: Used for designing and implementing digital circuits on Intel's FPGA and CPLD devices.
  • Hardware Acceleration: Employed in applications requiring hardware acceleration, such as image processing, video encoding/decoding, and high-performance computing.
  • Embedded Systems Development: Utilized in embedded systems for implementing custom logic and interfacing with various peripherals.
  • Prototyping: Used for prototyping digital designs before committing to custom ASIC (Application-Specific Integrated Circuit) development.
  • Signal Processing: Applied in signal processing applications, including digital filters, modulation/demodulation, and spectrum analysis.

Features

  • Comprehensive Design Environment: Provides a complete environment for designing, simulating, and implementing digital circuits.
  • Hardware Description Language (HDL) Support: Supports industry-standard HDLs such as VHDL and Verilog.
  • High-Level Synthesis (HLS): Enables the use of high-level languages like C/C++ to describe hardware behavior.
  • IP Integration: Facilitates the integration of intellectual property (IP) cores for common functions like memory controllers, communication interfaces, and signal processing blocks.
  • Advanced Optimization Techniques: Employs advanced optimization algorithms to improve performance, reduce power consumption, and minimize resource utilization.
  • In-System Debugging: Allows for debugging designs directly on the target FPGA or CPLD device.
  • Floating License: Enables multiple users to access the software concurrently, making it ideal for team environments.

Benefits

  • Increased Productivity: Streamlines the design process and reduces development time.
  • Improved Performance: Optimizes designs for maximum performance and efficiency.
  • Reduced Power Consumption: Minimizes power consumption for energy-sensitive applications.
  • Lower Development Costs: Reduces the need for custom ASIC development.
  • Faster Time-to-Market: Enables faster development cycles and quicker time-to-market.
  • Flexibility and Customization: Allows for highly customized hardware solutions tailored to specific application requirements.

The Quartus Prime Standard Edition software is a powerful tool for designing and implementing complex digital circuits on Intel's FPGA and CPLD devices. The floating license model provides flexibility and scalability for teams of engineers working on various projects. Its comprehensive features and optimization capabilities enable developers to create high-performance, low-power, and cost-effective hardware solutions. The SW-QUARTUS-SE-FLT license key activates the software, allowing users to access its full functionality.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Parallax Inc.
CD ROM PARALLAX
Need more? Email Us
Microsemi Corporation
IP MODULE CORE429
Need more? Email Us
Lattice Semiconductor Corporation
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
STMicroelectronics
Lowest to $1,329.3234
Microchip Technology
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess