EN
  • EN
  • DE

MC74HC4538AFELG

Part No MC74HC4538AFELG
Manufacturer ON Semiconductor
Catalog Logic - Multivibrators
Description Monostable Multivibrator Dual-Element -55°C 125°C Automotive 16-Pin SO EIAJ T/R / IC MULTIVIBRATOR DUAL 16-SOEIAJ
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 74HC
Packaging Reel package
Part Status Obsolete(EOL)
Logic Type Monostable
Independent Circuits 2
Schmitt Trigger Input Yes
Propagation Delay 30ns
Current - Output High, Low 5.2mA, 5.2mA
Operating Supply Voltage 2 V ~ 6 V
Operating Temperature Range -55°C ~ 125°C
Mounting SMD
Package 16-SOIC (0.209", 5.30mm Width)
Manufacturer Package 16-SOEIAJ
Win Source Part Number 787975-MC74HC4538AFELG
Popularity Medium
Supply and Demand Status Limited
Family Name MC74HC4538
Introduction Date June 24, 1996
ECCN EAR99
Country of Origin Israel
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MC74HC4538AFELG CAD Model

Description

ON Semiconductor MC74HC4538AFELG: Precision Retriggerable/Resettable Monostable Multivibrator

The MC74HC4538AFELG from ON Semiconductor is a high-performance, retriggerable/resettable monostable multivibrator fabricated with silicon gate CMOS technology. It is designed to produce precise timing pulses and has the capability to produce output pulses in response to each input pulse.

With a wide supply voltage range from 2V to 6V, this device is suitable for battery-operated applications and can be used in various timing control applications. The MC74HC4538AFELG is capable of operating in two modes: retriggerable and non-retriggerable, which provides flexibility for a range of design requirements.

The device features two separate monostable multivibrators (timers) within the same package, each with its own set of inputs and outputs. Inputs include Trigger (A), Reset (B), and External Timing Capacitor (Cext). Outputs are available in both true and complementary forms. The precision control of output pulse widths is achieved through external timing components (resistor and capacitor).

Key features of the MC74HC4538AFELG include:

  • High Speed: Typical propagation delay times are as low as 18ns, providing quick response for timing applications.
  • Low Power Consumption: The CMOS technology ensures low quiescent current, making it ideal for power-sensitive designs.
  • Output Pulse Width Range: The pulse width can be adjusted from a few nanoseconds to extremely long duration, up to 100% duty cycle, by selecting appropriate external R-C components.
  • Retriggerable/Non-Retriggerable Modes: Offers versatility in application use, allowing for continuous pulse generation or single pulse production upon input.
  • Lead-Free and RoHS Compliant: The device is environmentally friendly and meets current regulatory requirements for hazardous substances.

The MC74HC4538AFELG is presented in a 16-lead SOIC package, ensuring a compact footprint for space-constrained applications. It is a reliable choice for designers who require accurate and stable timing pulses in their digital logic circuits, such as timers, pulse generators, or delay lines in consumer electronics, automotive, and industrial systems.

ON Semiconductor's commitment to quality and performance is evident in the MC74HC4538AFELG, making it an essential component for precision timing solutions in a wide array of electronic products.

You May Also Be Interested in

Analog Devices Inc.
TIMERBLOX: MONO PULSE GEN (ONE S / Monostable Multivibrator 11 ns TSOT-23-6
Lowest to $9.9911
Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6 / Monostable Multivibrator 11 ns TSOT-23-6
Lowest to $18.9180
Nexperia USA Inc.
IC MULTIVIBRATOR 5NS 16DHVQFN / Monostable Multivibrator 5 ns 16-DHVQFN (2.5x3.5)
Need more? Email Us
National Semiconductor (TI)
IC MULTIVIBRATOR
Need more? Email Us
NTE
IC MULTIVIBRATOR 100NS 16DIP / Monostable Multivibrator 100 ns 16-DIP
Need more? Email Us
Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6
Lowest to $6.6030
Texas Instruments
DUAL RETRIGGERABLE MONOSTABLE MULTIVIBRATORS WITH SCHMITT-TRIGGER INPUTS
Need more? Email Us
Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6
Lowest to $7.3824
Nexperia USA Inc.
IC MULTIVIBRATOR 5.3NS 8XSON / Monostable Multivibrator 5.3 ns 8-XSON, SOT833-1 (1.95x1)
Lowest to $0.3706

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess