EN
  • EN
  • DE

CD74HC4538M96G4

Part No CD74HC4538M96G4
Manufacturer Texas Instruments
Catalog Logic - Multivibrators
Description IC MULTIVIBRATOR 21NS 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Multivibrators
Mfr Texas Instruments
Series 74HC
Package Tape & Reel
Product Status Discontinued
Logic Type Monostable
Independent Circuits 2
Schmitt Trigger Input Yes
Propagation Delay 21 ns
Current - Output High, Low 5.2mA, 5.2mA
Voltage - Supply 2 V ~ 6 V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number 74HC4538
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 577619-CD74HC4538M96G4
Ultra Librarian 3D Model Ultra Librarian CD74HC4538M96G4 CAD Model

Description

Product Overview: CD74HC4538M96G4

The CD74HC4538M96G4 is a high-speed CMOS Dual Precision Monostable Multivibrator manufactured by Texas Instruments. This integrated circuit is designed to provide highly stable and accurate timing delays or pulse shaping in various digital applications. With its dual monostable multivibrator configuration, it is particularly well-suited for usage in systems that require two independent timing periods.

Key Features

  • High-Speed Performance: The CD74HC4538M96G4 operates at high speeds, making it ideal for fast systems requiring quick response times.
  • CMOS Technology: Built with CMOS technology, it offers low power consumption and high noise immunity.
  • Dual Channels: Contains two independent channels, allowing for two separate timing operations within a single package.
  • Wide Voltage Range: It operates over a wide voltage range from 2V to 6V, providing design flexibility for different power environments.
  • Retriggerable: The multivibrator is retriggerable, enabling the extension of the output pulse without the need for external components.
  • Temperature Stability: The timing intervals remain stable over the entire temperature range, ensuring reliable operation under varying conditions.
  • Precision Timing: Delivers precise timing durations for critical applications.

Applications

The CD74HC4538M96G4 is versatile and can be used in a wide array of applications. These include:

  • Timing circuits
  • Pulse shaping
  • Delayed timing
  • Sequence generation
  • Industrial controls
  • Data processing systems

Product Specifications

The specifications for the CD74HC4538M96G4 include:

  • Package: SOIC-16
  • Operating Temperature: -55°C to 125°C
  • Logic Type: Monostable Multivibrator
  • Mounting Type: Surface Mount

Conclusion

The CD74HC4538M96G4 from Texas Instruments is an advanced, dual precision monostable multivibrator that offers reliable and precise timing solutions for a broad range of digital applications. Its combination of high-speed operation, low power consumption, and versatility makes it an excellent choice for designers looking to implement robust timing functions in their circuits.

You May Also Be Interested in

Analog Devices Inc.
IC MULTIVIBRATOR 11NS 6DFN / Monostable Multivibrator 11 ns 6-DFN (2x3)
Lowest to $8.7521
Analog Devices Inc.
TIMERBLOX: MONO PULSE GEN (ONE S
Lowest to $5.4410
Texas Instruments
IC MULTIVIBRATOR 25NS 16SOIC / Monostable Multivibrator 25 ns 16-SOIC
Need more? Email Us
Texas Instruments
DUAL RETRIGGERABLE MONOSTABLE MULTIVIBRATORS WITH SCHMITT-TRIGGER INPUTS
Need more? Email Us
National Semiconductor (TI)
IC MULTIVIBRATOR
Need more? Email Us
ON Semiconductor
Monostable Multivibrator
Lowest to $2.3539
Analog Devices Inc.
IC MULTIVIBRATOR 11NS 6DFN
Lowest to $8.3211
NXP / Nexperia
Monostable/astable multivibrator
Need more? Email Us
Zarlink
1GHz 16/17, 32/33 Multi-Modulus Divider
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4445 $50.5575
85+ $1.1852 $100.7420
135+ $1.1482 $155.0070
180+ $1.1112 $200.0160
235+ $1.0741 $252.4135
315+ $0.9630 $303.3450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,860 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess