EN
  • EN
  • DE

LTC6993CS6-4#TRMPBF

Part No LTC6993CS6-4#TRMPBF
Manufacturer Linear Technology
Catalog Logic - Multivibrators
Description Monostable Multivibrator Single-Element 0°C 70°C Automotive 6-Pin TSOT-23 T/R / IC MONO MULTIVIBRATOR TSOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Series LTC6993
Packaging Reel package
Logic Type Monostable
Independent Circuits 1
Schmitt Trigger Input No
Propagation Delay 11ns
Current - Output High, Low 16mA, 16mA
Operating Supply Voltage 2.25 V ~ 5.5 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package SOT-23-6 Thin, TSOT-23-6
Manufacturer Package TSOT-23-6
Win Source Part Number 784491-LTC6993CS6-4#TRMPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC6993-4
Introduction Date August 06, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC6993CS6-4#TRMPBF CAD Model

Description

Introducing the LTC6993CS6-4#TRMPBF TimerBlox Timer from Linear Technology

The LTC6993CS6-4#TRMPBF is a versatile TimerBlox timer from Linear Technology, designed to provide precise timing solutions for a wide range of applications. This compact and highly reliable component is part of the TimerBlox series, which is known for its ease of use and minimal external components. The LTC6993CS6-4#TRMPBF is a monostable pulse generator, also known as a one-shot timer, which can be configured for a wide range of delay times from 1µs to 33.6 seconds with just one external resistor.

Key Features

  • Adjustable Delay Time: Users can set the delay time with one external resistor, providing flexibility and precision for various timing requirements.
  • Low Power Consumption: The device is optimized for low power operation, making it suitable for battery-powered systems and portable applications.
  • CMOS Output Driver: The LTC6993CS6-4#TRMPBF features a CMOS output driver capable of sourcing or sinking up to 20mA, allowing direct connection to a load or further signal processing.
  • Wide Operating Voltage Range: The timer operates from a supply voltage range of 2.25V to 5.5V, accommodating various power supply configurations.
  • Temperature Stability: The timer's delay time is stable over the full temperature range, ensuring consistent performance in diverse environments.
  • Compact Package: Housed in a space-saving SOT-23 package, the LTC6993CS6-4#TRMPBF is ideal for space-constrained applications.

Applications

The LTC6993CS6-4#TRMPBF is a versatile component that can be used in a multitude of applications, including:

  • System Reset and Power-On Reset Timing
  • Delay Timers and Pulse Generation
  • Frequency Discrimination and Time Domain Filtering
  • Capacitive Sensor Interfaces
  • Waveform Shaping and Edge Detection
  • Industrial Control Systems
  • Consumer Electronics

With its precision timing capabilities and robust feature set, the LTC6993CS6-4#TRMPBF is an ideal solution for designers looking to implement reliable timing functions with minimal design effort. Whether it's for simple delay tasks or more complex timing structures, this TimerBlox timer from Linear Technology offers a compact and efficient solution.

You May Also Be Interested in

Texas Instruments
IC MULTIVIBRATOR 25NS 16SOIC / Monostable Multivibrator 25 ns 16-SOIC
Need more? Email Us
Texas Instruments
DUAL RETRIGGERABLE MONOSTABLE MULTIVIBRATORS WITH SCHMITT-TRIGGER INPUTS
Need more? Email Us
Toshiba Semiconductor and Storage
MONOSTABLE MULTIVIBRATOR
Lowest to $0.1825
Nexperia USA Inc.
IC MULTIVIBRATOR 35NS 16TSSOP
Lowest to $0.8259
Analog Devices Inc.
TIMERBLOX: MONO PULSE GEN (ONE S
Lowest to $5.4410
Texas Instruments
IC MULTIVIBRATOR 18.5NS 8VSSOP / Monostable Multivibrator 18.5 ns 8-VSSOP
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Resets
Lowest to $0.2710
Analog Devices Inc.
IC MULTIVIBRATOR 11NS 6DFN
Lowest to $8.1493
NXP / Nexperia
Monostable/astable multivibrator
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.1279 $57.0232
15+ $6.6767 $100.1505
24+ $6.4512 $154.8288
34+ $6.0000 $204.0000
44+ $5.7745 $254.0780
55+ $5.5489 $305.1895
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,730 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess