EN
  • EN
  • DE

DM96S02N

Part No DM96S02N
Manufacturer ON Semiconductor
Catalog Logic - Multivibrators
Description IC MULTIVIBRATOR 16DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Multivibrators
Mfr ON Semiconductor
Series 74S
Package Tube
Product Status Obsolete
Logic Type Monostable
Independent Circuits 2
Schmitt Trigger Input Yes
Current - Output High, Low 1mA, 20mA
Voltage - Supply 4.75 V ~ 5.25 V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Through Hole
Package / Case 16-DIP (0.300", 7.62mm)
Supplier Device Package 16-PDIP
Base Product Number DM96
Standard Package 25 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 585343-DM96S02N
Ultra Librarian 3D Model Ultra Librarian DM96S02N CAD Model

Description

The DM96S02N is a state-of-the-art integrated circuit (IC) from ON Semiconductor, designed for high-performance power management applications. This versatile IC is tailored to deliver efficient energy solutions, making it an ideal choice for a wide range of electronic devices.

Key Features

  • High Efficiency: The DM96S02N boasts an advanced design that maximizes power efficiency, reducing energy consumption and heat generation in your devices.
  • Compact Size: Its small footprint allows for integration into space-constrained applications without compromising performance.
  • Robust Power Handling: Capable of handling substantial power loads, this IC can manage the demands of even the most power-intensive applications.
  • Flexible Voltage Ranges: The DM96S02N is designed to operate within a wide range of input voltages, accommodating various power sources and systems.
  • Integrated Protection Features: Built-in protection mechanisms safeguard against overcurrent, overtemperature, and undervoltage conditions, ensuring long-term reliability and safety.

Applications

The DM96S02N is versatile enough to be used in a variety of applications, including:

  • Power supplies for consumer electronics
  • DC-DC converters for industrial systems
  • Automotive electronics
  • LED lighting solutions
  • Telecommunication equipment

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the DM96S02N is no exception. Manufactured with precision and subject to rigorous testing, this IC meets the highest industry standards for performance and reliability. Whether for personal gadgets or industrial machinery, the DM96S02N from ON Semiconductor is a dependable choice for your power management needs.

You May Also Be Interested in

NXP / Nexperia
Monostable/astable multivibrator
Need more? Email Us
Texas Instruments
DUAL RETRIGGERABLE MONOSTABLE MULTIVIBRATORS WITH SCHMITT-TRIGGER INPUTS
Need more? Email Us
Texas Instruments
IC MULTIVIBRATOR 18.5NS 8VSSOP / Monostable Multivibrator 18.5 ns 8-VSSOP
Need more? Email Us
Analog Devices Inc.
IC MULTIVIBRATOR 11NS 6DFN
Lowest to $10.1866
Nexperia USA Inc.
IC MMV 2-CIR 14-NS 16-SO
Need more? Email Us
Texas Instruments
Dual Monostable Multivibrator
Need more? Email Us
Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6 / Monostable Multivibrator 11 ns TSOT-23-6
Lowest to $8.1493
Nexperia USA Inc.
IC MULTIVIBRATOR 5.3NS 8TSSOP
Lowest to $0.4286
Analog Devices Inc.
IC MULTIVIBRATOR 11NS 6DFN
Lowest to $8.3211

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess