Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Multivibrators
Mfr Texas Instruments
Series 54HC
Package Tube
Product Status Active
Logic Type Monostable
Independent Circuits 2
Schmitt Trigger Input Yes
Propagation Delay 54 ns
Current - Output High, Low 5.2mA, 5.2mA
Voltage - Supply 2 V ~ 6 V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Through Hole
Package / Case 16-CDIP (0.300", 7.62mm)
Supplier Device Package 16-CDIP
Standard Package 1 pcs
MSL Level Not Applicable
Win Source Part Number 577230-CD54HC123F
Ultra Librarian 3D Model Ultra Librarian CD54HC123F CAD Model

Description

The CD54HC123F is a high-speed CMOS Logic Dual Retriggerable Monostable Multivibrator designed and manufactured by Texas Instruments. This integrated circuit is part of the advanced high-speed CMOS family and is fabricated with silicon gate CMOS technology.

It is designed to produce precise time delays and retriggerable one-shot events, making it suitable for a wide range of applications in digital systems. The device features two independent monostable multivibrators with separate reset and trigger inputs for each multivibrator. The CD54HC123F is capable of operating in either a stable or a monostable mode, with the latter being initiated by a transition on the trigger input.

The timing period for each multivibrator is controlled by an external resistor and capacitor, allowing users to customize the timing intervals as per their application requirements. The device also includes leading-edge triggering (A) and trailing-edge triggering (B) inputs, which can be used independently or connected together to allow the device to be triggered on any desired edge of the input pulse.

Key Features:

  • Wide Supply Voltage Range: 2V to 6V, compatible with a variety of logic families.
  • High Noise Immunity: Characteristic of CMOS devices, providing robust performance in noisy environments.
  • Low Power Consumption: Ideal for battery-powered and portable applications.
  • Retriggerable for Very Long Pulses: No limitations on pulse width due to retriggering.
  • Separate Resets: Allows for greater flexibility in timing adjustments.
  • Output Pulse Width Range: From very narrow to extremely wide pulses, adjustable via external RC network.
  • Lead-free and RoHS Compliant: Meets environmental standards for hazardous substance regulations.

The CD54HC123F is available in a ceramic flat package and is characterized for operation from -55°C to 125°C, making it reliable for use in a broad range of industrial and military applications. Whether you're designing timing circuits, pulse generation systems, or require a stable multivibrator for your digital designs, the CD54HC123F from Texas Instruments is a versatile and reliable choice.

You May Also Be Interested in

ON Semiconductor
IC MMV 2-CIR 30-NS 16-SOIC
Need more? Email Us
ECAD model for NLV74HC4538ADR2G
Texas Instruments
DUAL MONOSTABLE MULTIVIBRATORS WITH SCHMITT-TRIGGER INPUTS
Lowest to $2.6177
ECAD model for SN74LS221DBR
Nexperia USA Inc.
NEXPERIA 74AHCT123AD - MONOSTABL
Need more? Email Us
ECAD model for 74AHCT123AD,112
Nexperia USA Inc.
Single Retriggerable Monostable Multivibrator 5.5V
Lowest to $0.4168
ECAD model for 74LVC1G123DP
STMicroelectronics
Low Power Monostable/Astable Multivibrator 3V to 20V 14-SOIC
Lowest to $1.4886
ECAD model for HCF4047M013
Texas Instruments
DUAL MONOSTABLE MULTIVIBRATOR WITH SCHMITT-TRIGGER INPUTS | IC MONOSTABLE DUAL 16TSSOP
Need more? Email Us
ECAD model for SN74LV221AQPWRG4Q1
Nexperia USA Inc.
IC MMV 1-CIR 5.3-NS 8-XSON
Lowest to $0.1729
ECAD model for 74LVC1G123GS,115
Zarlink
1GHz 16/17, 32/33 Multi-Modulus Divider
Need more? Email Us
ECAD model for SP8782B
Texas Instruments
High-Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Resets
Lowest to $0.3035
ECAD model for CD74HCT123M96E4

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.5344
ECAD model for ICM-42688-P
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $39.1644 $78.3288
4+ $32.1349 $128.5396
5+ $31.1307 $155.6535
7+ $30.1265 $210.8855
9+ $29.1222 $262.0998
12+ $26.1096 $313.3152
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,800 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention