EN
  • EN
  • DE

TDA7411TR

Part No TDA7411TR
Manufacturer STMicroelectronics
Catalog Audio Special Purpose
Description IC PROCESSOR CAR SIGNAL 44TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Audio Signal Processor
Applications Automotive Audio
Number of Channels 2
Supply Voltage - Operating 7.5 V to 10 V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 44-TQFP (10x10)
Win Source Part Number 140979-TDA7411TR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA7411TR CAD Model

Description

STMicroelectronics TDA7411TR Audio Processor

The TDA7411TR from STMicroelectronics is a sophisticated audio processor designed to offer advanced signal processing capabilities for automotive audio applications. This integrated circuit is part of STMicroelectronics' commitment to providing high-quality audio solutions that enhance the listening experience in vehicle entertainment systems.

Key Features

  • Multiple Input Channels: The TDA7411TR boasts a variety of input channels, including multiple analog inputs, which allow it to interface with different audio sources seamlessly.
  • Advanced Signal Processing: With its built-in signal processing functions, the device can perform operations such as volume control, tone control (bass and treble), balance, and fader control, ensuring customizable audio output.
  • Sound Enhancement: The audio processor is equipped with features like loudness control and a programmable Q-factor for the bass and treble filters, enabling users to fine-tune the audio to their preferences.
  • Flexible Configuration: It offers I2C bus control, which allows for easy integration and configuration in complex automotive audio systems.
  • Integrated Diagnostics: The device includes diagnostic features for detecting and reporting system faults, which is critical for maintaining the reliability and safety of automotive audio systems.

Applications

The TDA7411TR is primarily designed for use in car radios and audio systems, where its signal processing capabilities can be utilized to improve sound quality and provide a superior audio experience. It is also suitable for other applications that require robust audio processing, such as in-vehicle multimedia systems and navigation units.

Package and Quality

STMicroelectronics packages the TDA7411TR in a compact 28-pin TSSOP (Thin Shrink Small Outline Package), making it ideal for space-constrained automotive environments. The device is manufactured to meet the stringent quality standards required for automotive applications, ensuring high reliability and performance under various conditions.

Overall, the TDA7411TR represents a powerful solution for automotive audio processing, offering flexibility, advanced features, and the reliability expected from a leading semiconductor manufacturer like STMicroelectronics.

You May Also Be Interested in

Rohm Semiconductor
IC SOUND PROCESSOR 32-SSOP / Audio Channel
Need more? Email Us
Renesas Electronics America
IC FULLY INTEG PROCESSOR 72QFN
Lowest to $12.1769
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSOR 80SQFP
Lowest to $10.1675
OSRAM Opto Semiconductors Inc.
IC AUDIO SIGNAL PROCESSR 68CTBGA
Need more? Email Us
Rohm Semiconductor
IC SOUND PROCESSOR 32-SSOP / Audio Channel
Lowest to $0.6537
Asahi Kasei Microsystems
IC AUD PROCESSOR ADC/DAC 48LQFP / Audio Channel
Need more? Email Us
Rohm Semiconductor
IC AUDIO INTERFACE / Audio Channel
Need more? Email Us
Nuvoton Technology Corporation of America
Audio Volume Control 1 Channel SOT-223-3
Need more? Email Us
Rohm Semiconductor
IC LSI AUDIO INTERFACE VQFN / Audio Channel
Lowest to $1.7960

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess