EN
  • EN
  • DE

INA1650IPWR

Part No INA1650IPWR
Manufacturer Texas Instruments
Catalog Audio Special Purpose
Description IC AUDIO RECEIVER 14TSSOP / Audio Audio Receiver 2 Channel 14-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Audio Special Purpose
Mfr Texas Instruments
Series SoundPlus™
Package Tape & Reel
Product Status Active
Function Audio Receiver
Applications Audio
Number of Channels 2
Voltage - Supply 4.5V ~ 36V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 14-TSSOP
Base Product Number INA1650
Standard Package 2,000 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 848007-INA1650IPWR
Ultra Librarian 3D Model Ultra Librarian INA1650IPWR CAD Model

Description

Product Overview: INA1650IPWR

The INA1650IPWR is a state-of-the-art audio differential line receiver designed and manufactured by Texas Instruments, a leader in semiconductor solutions. With its exceptional audio performance and integrated features, this component is an ideal choice for professional audio and high-fidelity applications where noise reduction and signal integrity are paramount.

Key Features

  • High-Quality Audio Performance: The INA1650IPWR offers a low-distortion and low-noise operation, which is essential for maintaining the purity of audio signals in professional audio equipment.
  • Differential Design: Its differential input structure provides improved common-mode noise rejection, which is critical in environments with significant background noise and long cable runs.
  • Integrated Features: This device includes an integrated common-mode feedback circuit that maintains the output common-mode voltage within a narrow range, thereby reducing the need for external components and simplifying design.
  • Flexible Power Supply: The INA1650IPWR can operate over a wide supply voltage range, accommodating various audio system designs.

Applications

  • Professional Audio Mixers
  • Studio Monitors
  • Audio Interfaces
  • Active Speakers
  • Sound Reinforcement Systems

Technical Specifications

  • Part Number: INA1650IPWR
  • Package: TSSOP-14 (Thin Shrink Small Outline Package)
  • Operating Temperature Range: -40°C to 85°C
  • Supply Voltage Range: ±2.25V to ±18V

The INA1650IPWR is available in a compact TSSOP-14 package, making it suitable for space-constrained applications without compromising performance. Its robust design ensures reliable operation even in challenging temperature environments, making it a versatile choice for various audio processing tasks.

With its combination of high-quality audio performance, differential design for noise immunity, and integrated features for ease of use, the INA1650IPWR from Texas Instruments stands out as an excellent component for enhancing the audio quality and reliability of professional audio systems.

You May Also Be Interested in

ON Semiconductor
IC AUDIO SGNL PROCESSOR 154WLCSP
Lowest to $20.3732
Seiko Epson Corporation
IC VOICE PROCESSOR 48QFP
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
IC VOLUME CONTROL 44QIPM
Need more? Email Us
Cirrus Logic Inc.
IC AUDIO RECEIVER 28SOIC
Need more? Email Us
Rohm Semiconductor
IC AUDIO SGNL PROCESSOR 52SQFPT
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AUDIO SIGNAL PROCESSR 68CTBGA
Need more? Email Us
Skyworks Solutions Inc.
IC LINE DRIVER 16SOIC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9474 $51.3162
31+ $3.2389 $100.4059
48+ $3.1377 $150.6096
66+ $3.0365 $200.4090
86+ $2.9353 $252.4358
114+ $2.6316 $300.0024
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,960 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess