Products specifications Report Issue?

Manufacturer STMicroelectronics
No 198463
Standard Package 25
Category Integrated Circuits(ICs)
Family PMIC - Lighting Ballast Controllers
Packaging Tube
Type CFL/TL Controller
Frequency 60kHz ~ 120kHz
Operating Supply Voltage 10 V ~ 15.6 V
Current - Supply 2mA
Dimming Yes
Operating Temperature Range -40°C ~ 125°C
Mounting Style Through Hole
Package 16-DIP (0.300" 7.62mm)
Drawing Number *
Manufacturer Device Package 16-DIP
Catalog Lighting Ballast Controllers
Win Source Part Number 037502-L6574
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Lighting
Ultra Librarian 3D Model Ultra Librarian L6574 CAD Model

Description

Product Overview: L6574 Fluorescent Lamp Controller IC

The L6574 from STMicroelectronics is a dedicated solution designed to drive fluorescent lamps with outstanding efficiency and reliability. This integrated circuit is a preheat and ignition controller for fluorescent lamp ballasts that operates in a wide supply voltage range, making it a versatile choice for a variety of lighting applications. The L6574 is a pivotal component in modern energy-saving lighting systems, contributing to the reduction of overall power consumption and increasing the lifespan of the lamps it controls.

With its integrated functions, the L6574 facilitates the design of cost-effective fluorescent lighting systems by minimizing the number of external components required. It features a half-bridge control circuit, which is capable of driving a MOSFET or IGBT power stage. The IC's built-in preheat and ignition sequence ensures optimal lamp conditions and prolongs the life of both the lamp and the ballast.

Key Features:

  • Preheat and ignition sequence programmable via external components
  • Automatic restart after lamp replacement
  • Supply voltage range up to 600V
  • Low-power dissipation due to BiCMOS technology
  • High-voltage startup source
  • Under-voltage lockout with hysteresis
  • SO16N and DIP16 package options for design flexibility

Applications:

The L6574 is well-suited for a broad range of lighting applications, particularly where energy efficiency and longevity are critical. It is commonly used in residential, commercial, and industrial lighting systems, including:

  • T5, T8, and T12 fluorescent lamps
  • Compact fluorescent lamps (CFLs)
  • Emergency lighting systems
  • Dimmable fluorescent lamp ballasts

By choosing the L6574 for your fluorescent lamp control needs, you can ensure a high level of performance, energy savings, and reliability. STMicroelectronics provides comprehensive technical support and documentation, making the integration of the L6574 into your lighting solutions seamless and efficient.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC BALLAST CONTROL HV 8-SOP
Lowest to $0.3764
ECAD model for FAN7711MX
Linear Technology
IC SW REG CCFL DAC PROG 16SOIC / CCFL Controller 16-Pin SOIC N Tube
Need more? Email Us
ECAD model for LT1186FIS#PBF
Maxim Integrated
EL Lamp Driver 5.5V 24-Pin TQFN EP / IC LAMP DVR EL QUAD HV 24TQFN
Lowest to $0.6655
ECAD model for MAX14521EETG+
Maxim Integrated
Lowest to $1.5071
ECAD model for DS3991Z+TR/PP
Infineon Technologies
IC CNTRLR BALLAST DIMMING 16SOIC / Electronic Ballast Controller 14V 108KHz 16-Pin SOIC N T/R
Lowest to $4.5185
ECAD model for IR21592STR
Maxim Integrated
IC CTRLR CCFL HLF-BRDG 16-SOIC
Lowest to $8.0928
ECAD model for DS3991Z+HB
Infineon Technologies
IC BALLAST CTRL 600V 16-SOIC
Lowest to $3.5703
ECAD model for IRS21571DSPBF
Infineon Technologies
IC LIGHT BALLAST CONTROL / Lighting Drivers Controller IC
Need more? Email Us
ECAD model for IRS21681DSPBF
Microchip Technology
Off-Line, High Voltage EL Lamp Driver | IC LED DRIVER HI VOLT 8SOIC
Need more? Email Us
ECAD model for HV809LG-G

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0897 $54.4850
115+ $0.8942 $102.8330
175+ $0.8662 $151.5850
240+ $0.8383 $201.1920
310+ $0.8103 $251.1930
415+ $0.7265 $301.4975
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 54,150 pieces
MOQ: 50 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention