EN
  • EN
  • DE

TEA6420

Part No TEA6420
Manufacturer STMicroelectronics
Catalog Interface - Analog Switches - Special Purpose
Description IC AUDIO SWITCH DUAL 5X4 28SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Applications Audio
Number of Channels 2
Single Supply Voltage (V+) 8 V to 10.2 V
Features I2C
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 28-SO
Win Source Part Number 054109-TEA6420
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TEA6420 CAD Model

Description

Introducing the TEA6420 - Audio Matrix Switch from STMicroelectronics

The TEA6420 from STMicroelectronics is an innovative audio matrix switch designed to cater to high-fidelity audio systems. This versatile integrated circuit is engineered to allow for the smooth switching and distribution of audio signals within automotive and home audio systems, delivering exceptional sound quality and system flexibility.

At the core of the TEA6420 lies its ability to handle six stereo inputs and four stereo outputs, providing users with an array of configurations for routing audio signals. This makes it an ideal solution for complex audio systems that require multiple input sources and output destinations. Whether you're designing a state-of-the-art home theater or a sophisticated in-car entertainment system, the TEA6420 offers the functionality needed to create a seamless audio experience.

The TEA6420 stands out with its impressive signal-to-noise ratio, ensuring that audio is delivered with minimal distortion and maximum clarity. This is achieved through its high-quality design and the use of advanced noise-reduction technologies. Additionally, the device features low harmonic distortion, which is essential for preserving the integrity of the original audio signal, making it perfect for audiophiles and enthusiasts who demand the best in sound fidelity.

Designed with ease of use in mind, the TEA6420 can be controlled via I²C bus, allowing for straightforward integration with microcontrollers and other digital systems. This digital control extends to functions such as input and output gain settings, giving users precise control over their audio environment. Furthermore, the device's mute function can be independently controlled for each output, providing additional flexibility in managing audio output.

STMicroelectronics has packaged the TEA6420 in a compact QFP44 (Quad Flat Package), making it suitable for space-constrained applications while still offering robust performance. The device also operates over a wide temperature range, ensuring reliability and consistency in performance even under varying environmental conditions.

In summary, the TEA6420 from STMicroelectronics is a sophisticated audio matrix switch that offers high-quality sound management, versatile configurations, and digital control capabilities. It is an excellent choice for designers and manufacturers looking to enhance the audio experience in their products.

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC MUX/DEMUX 2:1 DIFF PCI 20TQFN
Lowest to $0.5114
Broadcom Limited
IC PCI EXPRESS SWITCH 136AQFN
Lowest to $21.2239
Analog Devices Inc.
IC SW AUDIO/VIDEO 3X2 36-SSOP
Lowest to $5.1797
Microchip Technology
IC SWITCH 16X16 11.5GBPS
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 48LQFP
Need more? Email Us
Broadcom Limited
IC PCI EXPRESS SWITCH 676FCBGA
Lowest to $72.1805
Maxim Integrated
IC MUX/DEMUX SAS/SATA 42TQFN
Need more? Email Us
Microchip Technology
IC SWITCH 2:1 50MHZ 56VFQFN
Lowest to $52.3881
Littelfuse Inc.
IC ANALOG SW ARRAY DUAL 20SOIC
Lowest to $18.1765

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess