EN
  • EN
  • DE

STA335BWS

Part No STA335BWS
Manufacturer STMicroelectronics
Catalog Audio Special Purpose
Description 2.1-channel high-efficiency digital audio system
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Integrated Circuits(ICs)
Family Audio Special Purpose
Win Source Part Number 194138-STA335BWS
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STA335BWS CAD Model

Description

STMicroelectronics STA335BWS Sound Terminal Product Overview

The STA335BWS from STMicroelectronics is a cutting-edge audio solution that combines the efficiency and performance needed for high-quality sound applications. As part of the Sound Terminal family, it integrates digital audio processing, digital amplifier control, and power output stage to create a high-power, single-chip solution for outstanding audio experiences.

Key Features

  • Power Output: The STA335BWS delivers 2 x 20 watts of continuous average power to an 8-ohm BTL load with less than 10% total harmonic distortion plus noise (THD+N), from a 26V supply, making it suitable for a wide range of audio applications.
  • Audio Quality: With a signal-to-noise ratio (SNR) of 100 dB and dynamic range of 100 dB, the chip provides high-quality sound reproduction that meets the needs of audio enthusiasts.
  • Efficiency: The STA335BWS operates with high efficiency (>90%), which minimizes heat generation and eliminates the need for large heat sinks, thus saving space and cost in system design.
  • Flexibility: The chip supports multiple audio input formats, including I²S and TDM, providing flexibility for various audio sources and systems.
  • Integrated Features: It includes built-in features such as a digital volume control, sound enhancement processors, and a programmable equalizer, enabling a rich and customizable audio experience.
  • Protection: The STA335BWS is equipped with a full suite of protection features, including short-circuit protection, thermal overload protection, and a clip detector, ensuring reliable operation under various conditions.

Applications

The STA335BWS is designed for a wide range of audio applications. It is ideal for flat-screen TV systems, compact Hi-Fi systems, docking stations, and digital wireless speaker systems. Its high efficiency and integrated features make it a go-to solution for developers looking to create compact, high-performance audio products.

Overall, the STA335BWS from STMicroelectronics represents a state-of-the-art solution for modern audio systems, where space constraints and sound quality are of paramount importance. Its integration of advanced features and protections ensures that it can deliver superior audio performance while maintaining reliability and efficiency in operation.

You May Also Be Interested in

Rohm Semiconductor
IC AUDIO SIGNAL PROCESSOR 80SQFP
Lowest to $10.1675
Rohm Semiconductor
IC SOUND PROCESSOR 32-SSOP / Audio Channel
Lowest to $0.6537
CML Microcircuits
IC AUDIO SIGNAL PROCESSR 28TSSOP
Need more? Email Us
Asahi Kasei Microsystems
IC ASYNCH SAMPLE RATE 64LQFP / Audio Channel
Lowest to $5.7103
OSRAM Opto Semiconductors Inc.
IC AUDIO SIGNAL PROCESSR 68CTBGA
Need more? Email Us
Rohm Semiconductor
IC LSI AUDIO INTERFACE VQFN / Audio Channel
Lowest to $1.7960
Rohm Semiconductor
IC LSI AUDIO INTERFACE VQFN / Audio Channel
Need more? Email Us
Nuvoton Technology Corporation of America
Audio Volume Control 1 Channel SOT-223-3
Need more? Email Us
Fairchild/ON Semiconductor
Audio Audio Switch 1 Channel 10-UMLP (1.8x1.4)
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2566 $62.5660
23+ $5.1340 $118.0820
35+ $4.9734 $174.0690
48+ $4.8129 $231.0192
63+ $4.6523 $293.0949
84+ $4.1719 $350.4396
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 189 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess