EN
  • EN
  • DE

TDA7715

Part No TDA7715
Manufacturer STMicroelectronics
Catalog Audio Special Purpose
Description 3 BAND CAR AUDIO PROCESSOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Audio Special Purpose
Mfr STMicroelectronics
Package Tray
Product Status Active
Function Fully Integrated Processor
Applications Pre-Amplifier
Number of Channels 2
Interface I2C
Voltage - Supply 7.5V ~ 12.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 64-LQFP
Supplier Device Package 64-TQFP (10x10)
Base Product Number TDA7715
Standard Package 960 pcs
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 814059-TDA7715
Ultra Librarian 3D Model Ultra Librarian TDA7715 CAD Model

Description

The TDA7715 is a high-performance signal processor specifically designed by STMicroelectronics for advanced car audio applications. Boasting a range of features aimed at enhancing the audio experience, this processor is a go-to choice for automotive entertainment systems.

Key Features

  • Sound Quality: The TDA7715 incorporates advanced signal processing technologies to deliver crystal-clear sound. It supports multiple audio sources and formats, ensuring compatibility with a wide range of multimedia devices.
  • Equalization: With its built-in 3-band parametric equalizer, the processor allows for precise sound customization, enabling users to tailor the audio output to their preferences or to compensate for the acoustics of the car's interior.
  • Loudness Control: To maintain audio quality at different volume levels, the TDA7715 offers a dynamic loudness function that adjusts the sound balance, ensuring rich and full tones even at low volumes.
  • Noise Reduction: The processor is equipped with noise reduction capabilities that minimize interference and unwanted noise, providing a cleaner and more enjoyable listening experience.

Connectivity and Integration

The TDA7715 is designed for seamless integration into car audio systems. It includes a flexible input stage that can handle various signal levels, making it easy to connect to other components in the system. Additionally, its I²C bus control interface simplifies communication with microcontrollers, allowing for sophisticated control schemes and user interfaces.

Applications

As a versatile audio processor, the TDA7715 is suitable for a wide range of applications within the automotive industry. It is ideal for use in car radios, multimedia receivers, and infotainment systems, where superior audio performance is a must.

Conclusion

In conclusion, the TDA7715 from STMicroelectronics represents a blend of audio excellence and technical innovation, making it an essential component for any high-end car audio system. Its robust feature set and ease of integration ensure that it can meet the needs of both car manufacturers and audio enthusiasts alike.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
IC AUDIO SIGNAL PROCESSR 68CTBGA
Need more? Email Us
NXP / Nexperia
Audio Audio Tone Processor 2 Channel 32-SO
Need more? Email Us
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSOR 80SQFP
Lowest to $10.1675
Cirrus Logic Inc.
IC FULLY INTEG PROC 64LQFP
Need more? Email Us
Renesas Electronics America
2-CHANNEL ELECTRONIC VOLUME / Audio Channel
Lowest to $5.0427
Rohm Semiconductor
IC SOUND PROCESSOR 32-SSOP / Audio Channel
Need more? Email Us
Fairchild/ON Semiconductor
Audio Audio Switch 1 Channel 10-UMLP (1.8x1.4)
Need more? Email Us
Renesas Electronics America
2-CH ELECTRONIC VOLUME BALANCE / Audio Channel
Need more? Email Us
Renesas Electronics America
AUDIO SIGNAL PROCESSOR / Audio Channel
Lowest to $11.8214

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.0232 $63.2088
21+ $5.7627 $121.0167
32+ $5.5826 $178.6432
43+ $5.4026 $232.3118
56+ $5.2224 $292.4544
75+ $4.6821 $351.1575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess