EN
  • EN
  • DE

PGA2311P

Part No PGA2311P
Manufacturer Texas Instruments
Catalog Audio Special Purpose
Description IC 5V STEREO AUD VOL CTRL 16-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Purpose Volume Control
Applications Automotive Audio, Musical Instruments, Professional Audio
Number of Channels 2
Supply Voltage - Operating ±4.75 V to 5.25 V
Temperature Range - Operating -40°C to 85°C (TA)
Specifications 31.5dB to -95.5dB
Case / Package 16-PDIP
Win Source Part Number 082080-PGA2311P
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Audio, Signal Processing, Automotive, Consumer Electronics
Ultra Librarian 3D Model Ultra Librarian PGA2311P CAD Model

Description

The PGA2311P is a high-performance, stereo audio volume control produced by Texas Instruments, a renowned global semiconductor company.

  • Supply Voltage: ±2.5V to ±5.5V
  • Control Interface: 3-wire serial
  • Zero Crossing Detection: Yes
  • Dynamic Range: 120dB
  • Signal-to-Noise Ratio: 120dB
  • Total Harmonic Distortion (THD): 0.0004%
  • Gain Range: -95.5dB to +31.5dB
  • Attenuation Range: -95.5dB to 0dB
  • Mute Function: Yes
  • Package: 16-pin DIP

You May Also Be Interested in

Rohm Semiconductor
IC AUDIO TONE PROCESSOR 20SSOP
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AUDIO SIGNAL PROCESSR 68CTBGA
Need more? Email Us
ON Semiconductor
IC AUDIO SGNL PROCESSOR 154WLCSP
Lowest to $20.3732
Cirrus Logic Inc.
IC FULLY INTEG PROC 64LQFP
Need more? Email Us
Seiko Epson Corporation
IC VOICE PROCESSOR 52QFP13
Need more? Email Us
Skyworks Solutions Inc.
IC LINE DRIVER 16SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.9531 $59.8124
9+ $12.2693 $110.4237
13+ $11.8858 $154.5154
18+ $11.5024 $207.0432
23+ $11.1190 $255.7370
31+ $9.9688 $309.0328
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 311 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess