EN
  • EN
  • DE

STA326JTR

Part No STA326JTR
Manufacturer STMicroelectronics
Catalog Audio Special Purpose
Description IC FULLY INTEG PROC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Audio Special Purpose
Mfr STMicroelectronics
Package Tape & Reel
Product Status Active
Function Fully Integrated Processor
Applications Pre-Amplifier
Number of Channels 2
Interface I2C, I2S
Voltage - Supply 10V ~ 36V
Temperature Range - Operating -20°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 36-PowerFSOP (0.295", 7.50mm Width)
Supplier Device Package PowerSO-36 EPU
Base Product Number STA326
Standard Package 600 pcs
REACH Status REACH Unaffected
Win Source Part Number 344325-STA326JTR
Ultra Librarian 3D Model Ultra Librarian STA326JTR CAD Model

Description

The STA326JTR from STMicroelectronics is a sophisticated audio solution that combines high-quality sound performance with advanced digital features. Designed to cater to the needs of modern audio systems, this integrated circuit is part of ST's Sound Terminal® family, which is renowned for its innovative audio processing technologies.

This high-efficiency digital audio power amplifier operates based on class-D architecture, ensuring that it provides a powerful audio output while maintaining low energy consumption. With a flexible range of power supply voltages from 10V to 36V, the STA326JTR is versatile, making it suitable for a wide array of audio applications such as home theater systems, active speakers, and docking stations.

One of the standout features of the STA326JTR is its support for multiple I2S and TDM digital audio inputs, which allow for easy integration into complex multi-channel audio systems. The device also includes an embedded high-performance digital audio processor (DAP) that enables users to customize audio parameters such as volume, dynamic range control, and equalization to suit their specific needs.

Furthermore, the STA326JTR is equipped with advanced error detection and protection circuits that safeguard the device against faults such as over-temperature, out-to-GND short, out-to-Vcc short, and over-current. This ensures long-term reliability and stability of the audio system in which it is implemented.

The compact and efficient design of the STA326JTR is encapsulated in a PowerSSO-36 package, which is optimized for space-constrained applications without compromising on power and performance. This makes it an excellent choice for designers looking to create high-quality audio experiences in limited spaces.

With the STA326JTR, STMicroelectronics continues its tradition of delivering high-performance audio components that meet the evolving demands of the audio industry. Whether for professional audio equipment or consumer electronics, the STA326JTR stands out as a versatile and reliable audio amplifier solution.

You May Also Be Interested in

Rohm Semiconductor
IC SOUND PROCESSOR 32-SSOP / Audio Channel
Need more? Email Us
Maxim Integrated
HEADSET JACK DETECTION IC
Lowest to $1.5847
Rohm Semiconductor
IC AUDIO INTERFACE / Audio Channel
Need more? Email Us
Renesas Electronics America
2-CH ELECTRONIC VOLUME BALANCE / Audio Channel
Need more? Email Us
Microchip Technology
Audio Voice Processing Unit (VPU) 2 Channel 56-QFN (8x8)
Need more? Email Us
Renesas Electronics America
IC FULLY INTEG PROCESSOR 72QFN
Lowest to $12.1769
Cirrus Logic Inc.
CS4226 - SURROUND SOUND CODEC
Need more? Email Us
NXP / Nexperia
Audio Audio Tone Processor 2 Channel 32-SO
Need more? Email Us
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSOR 80SQFP
Lowest to $10.1675

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.3761 $73.5044
8+ $15.0778 $120.6224
12+ $14.6067 $175.2804
17+ $14.1355 $240.3035
22+ $13.6643 $300.6146
29+ $12.2508 $355.2732
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,800 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess