EN
  • EN
  • DE

TAS3108IADCPG4

Part No TAS3108IADCPG4
Manufacturer Texas Instruments
Catalog Audio Special Purpose
Description AUDIO DIGITAL SIGNAL PROCESSORS | IC AUDIO SGNL PROCESSOR 38HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Function Audio Signal Processor
Applications Automotive Audio, Consumer Audio
Number of Channels 4
Interface I2C
Supply Voltage (V) 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 105°C
Manufacturer Package 38-TFSOP Exposed Pad
Supplier Device Package 38-HTSSOP
Family Part Number TAS3108
Manufacturer Pack Quantity 50
MSL Level 2 (1 Year)
Win Source Part Number 712423-TAS3108IADCPG4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TAS3108IADCPG4 CAD Model

Description

The TAS3108IADCPG4 is a sophisticated audio processor from Texas Instruments, renowned for its high-performance signal processing capabilities and flexibility. This device is part of Texas Instruments' PurePath™ Digital technology suite, designed to deliver crystal-clear sound quality to consumer audio applications.

Key Features

  • Advanced Audio Processing: With its 48-bit data path, the TAS3108IADCPG4 is capable of handling complex audio processing tasks with ease, ensuring a high-quality audio experience.
  • Multi-Channel Support: The device supports up to 8 audio input channels and 8 audio output channels, making it ideal for sophisticated multi-channel audio systems like home theaters and soundbars.
  • Programmability: Users can program the TAS3108IADCPG4 with Texas Instruments' PurePath Studio graphical development environment, which offers a user-friendly interface for creating custom signal flows and audio processing algorithms.
  • Integrated DSP: The on-chip digital signal processor (DSP) allows for a range of audio enhancements and manipulations, including equalization, dynamic range compression, and bass management.
  • I2C and SPI Interfaces: For communication with other components in an audio system, the TAS3108IADCPG4 offers both I2C and SPI interfaces, providing flexibility in system design and control.

Applications

The TAS3108IADCPG4 is suitable for a variety of audio applications, including:

  • Home Theater Systems
  • Soundbars
  • Automotive Audio Systems
  • Professional Audio Equipment

Technical Specifications

  • Supply Voltage: 1.8V to 3.3V
  • Operating Temperature Range: -40°C to 85°C
  • Package: 64-TQFP (Thin Quad Flat Package)
  • RoHS: Compliant with RoHS standards

The TAS3108IADCPG4 stands out for its ability to deliver high-fidelity audio processing in a compact and power-efficient package. Whether you are developing a new audio product or upgrading an existing system, the TAS3108IADCPG4 provides the tools and performance needed to achieve exceptional sound quality.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
IC VOLUME CONTROL 44QIPM
Need more? Email Us
Rohm Semiconductor
IC AUDIO TONE PROCESSOR 32SSOPA
Need more? Email Us
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
Intersil
MPU CIRCUIT, CMOS, PQFP128
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
Seiko Epson Corporation
IC VOICE PROCESSOR 48QFP12
Need more? Email Us
Cirrus Logic Inc.
DIGITAL AUDIO CONVERSION SYSTEM
Need more? Email Us
ON Semiconductor
IC AUDIO SGNL PROCESSOR 154WLCSP
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AUDIO SIGNAL PROCESSR 68CTBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.0378 $60.1512
9+ $12.3388 $111.0492
13+ $11.9532 $155.3916
18+ $11.5676 $208.2168
23+ $11.1820 $257.1860
30+ $10.0252 $300.7560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess