EN
  • EN
  • DE

TDA7449

Part No TDA7449
Manufacturer STMicroelectronics
Catalog Audio Special Purpose
Description TONE CONTROL DIGITALLY CONTROLLED AUDIO PROCESSOR | IC VOLUME CONTROL 20DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Function Volume Control
Applications Consumer Audio
Number of Channels 2
Interface I2C
Supply Voltage (V) 6V ~ 10.2V
Temperature Range - Operating 0°C ~ 70°C
Specifications 100dB
Manufacturer Package 20-DIP
Supplier Device Package 20-DIP
Family Part Number TDA7449
Manufacturer Pack Quantity 20
MSL Level 1 (Unlimited)
Win Source Part Number 1266207-TDA7449
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA7449 CAD Model

Description

STMicroelectronics TDA7449: 3-Band Car Audio Processor

The TDA7449 from STMicroelectronics is a sophisticated 3-band audio processor specifically designed for high-quality sound systems within automotive applications. It integrates advanced features to enhance the audio experience in vehicles, providing users with exceptional control over tone and volume balance. The TDA7449 stands out for its versatility and performance, making it an ideal choice for car audio enthusiasts and manufacturers alike.

This audio processor comes with an I²C bus interface, which allows for seamless integration with the majority of microcontrollers used in modern car audio systems. The I²C bus facilitates communication between the TDA7449 and other components, enabling easy adjustment of various sound parameters without the need for multiple analog signals.

One of the key features of the TDA7449 is its three-band tone control. This functionality enables users to fine-tune the bass, midrange, and treble frequencies to their preferences, ensuring a tailored listening experience. Additionally, the processor includes a loudness function that compensates for the human ear's sensitivity at low volumes, providing a fuller sound at any volume level.

The device also boasts a wide range of volume control, from mute to a high-level output, which allows for precise sound level adjustments. Furthermore, the TDA7449 incorporates input multiplexing capabilities, meaning it can manage multiple audio sources, switching between them without the need for external components.

STMicroelectronics has ensured that the TDA7449 is not only functional but also reliable. It is designed with a low distortion and low noise architecture, which guarantees a clear and high-quality audio output. The processor operates over a wide supply voltage range, making it compatible with various car battery voltages, and includes protections against overvoltage conditions.

Overall, the TDA7449 is a robust and feature-rich audio processor that offers the flexibility and performance required for advanced car audio systems. Its integration of tone control, volume adjustment, and input multiplexing, along with the I²C interface, makes it a comprehensive solution for superior in-car audio experiences.

You May Also Be Interested in

Microchip Technology
Audio Voice Processing Unit (VPU) 2 Channel 56-QFN (8x8)
Need more? Email Us
CML Microcircuits
IC AUDIO SIGNAL PROCESSR 28TSSOP
Need more? Email Us
Rohm Semiconductor
IC AUDIO VIDEO DRIVER VBGA / Audio Channel
Need more? Email Us
Rohm Semiconductor
IC LSI AUDIO INTERFACE VQFN / Audio Channel
Need more? Email Us
Maxim Integrated
HEADSET JACK DETECTION IC
Lowest to $1.5847
Vishay
Audio Detection Switch 1 Channel 10-miniQFN (1.4x1.8)
Need more? Email Us
ON Semiconductor
Audio Channel
Need more? Email Us
Analog Devices Inc.
IC AUDIO CODEC PROCESSOR 80-LQFP
Lowest to $9.2279
Asahi Kasei Microsystems
IC AUD PROCESSOR ADC/DAC 48LQFP / Audio Channel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.7115 $60.4775
200+ $0.5833 $116.6600
310+ $0.5660 $175.4600
425+ $0.5475 $232.6875
550+ $0.5290 $290.9500
730+ $0.4747 $346.5310
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,400 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess