EN
  • EN
  • DE

STA335BW

Part No STA335BW
Manufacturer STMicroelectronics
Catalog Audio Special Purpose
Description 2.1 channels high efficiency digital audio system
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Integrated Circuits(ICs)
Family Audio Special Purpose
Win Source Part Number 194136-STA335BW
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STA335BW CAD Model

Description

Product Overview: STA335BW from STMicroelectronics

The STA335BW is a state-of-the-art audio system-on-chip (SoC) from STMicroelectronics, designed to deliver high-quality sound with remarkable efficiency and flexibility. This powerful audio solution integrates advanced features suitable for a wide range of applications, from home theater systems to multimedia speakers and digital TV soundbars. With its rich set of functionalities, the STA335BW stands out as a top choice for audio system designers and manufacturers.

Key Features

  • High-Quality Audio Performance: The STA335BW boasts an impressive 2.1-channel high-efficiency digital audio output, providing crystal-clear sound for an immersive listening experience.
  • Power Efficiency: Built with STMicroelectronics' proprietary Fully Integrated Power Stage (FIPS) technology, this chip offers high power efficiency, reducing heat dissipation and energy consumption.
  • Flexible I/O Connectivity: It supports a wide range of input formats, including I2S and TDM, allowing for easy integration into various audio systems.
  • Advanced Digital Processing: Equipped with features such as an on-chip digital signal processor (DSP), the STA335BW enables sophisticated audio processing functions like multi-band DRC, equalization, and sound enhancement algorithms.

Technical Specifications

  • Output Power: Capable of delivering up to 2 x 20W into a 8Ω load, and 1 x 40W into a 4Ω load for the subwoofer channel, all with superior audio fidelity.
  • Efficiency: Offers more than 90% efficiency when driving 8Ω speakers, minimizing the need for external heat sinking.
  • Integrated Protection: Features a full array of integrated protection circuits, including short-circuit protection, thermal overload protection, and a clip detector, ensuring reliable operation under a variety of conditions.

Applications

The versatility of the STA335BW makes it an excellent choice for a multitude of audio applications. It is particularly well-suited for:

  • Flat-panel TV audio systems
  • Soundbar and docking station speakers
  • Wireless speakers and audio streaming systems
  • Active speakers and subwoofers

With its combination of audio performance, power efficiency, and integrated features, the STA335BW from STMicroelectronics represents a cutting-edge solution for modern audio applications, providing designers with a flexible and robust audio processing platform.

You May Also Be Interested in

ON Semiconductor
IC AUDIO SGNL PROCESSOR 154WLCSP
Lowest to $20.3732
Rohm Semiconductor
IC AUDIO TONE PROCESSOR 20SSOP
Need more? Email Us
ON Semiconductor
IC AUDIO SGNL PROCESSOR 154WLCSP
Need more? Email Us
ON Semiconductor
VOIP PROCESSOR
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
Seiko Epson Corporation
IC VOICE PROCESSOR 52QFP13
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
IC VOLUME CONTROL 44QIPM
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6260 $59.4700
225+ $0.5140 $115.6500
350+ $0.4978 $174.2300
480+ $0.4816 $231.1680
625+ $0.4655 $290.9375
830+ $0.4181 $347.0230
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 98 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess