EN
  • EN
  • DE

PGA2310UA/1K

Part No PGA2310UA/1K
Manufacturer Texas Instruments
Catalog Audio Special Purpose
Description IC 5V STEREO AUD VOL CTRL 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Volume Control
Applications Automotive Audio, Musical Instruments, Professional Audio
Number of Channels 2
Supply Voltage - Operating ±4.5 V to 15.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Specifications 31.5dB to -95.5dB
Case / Package 16-SOIC
Win Source Part Number 026688-PGA2310UA/1K
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PGA2310UA/1K CAD Model

Description

The PGA2310UA/1K is a high-quality, stereo audio volume control device produced by Texas Instruments, a renowned American technology company.

  • Gain Range: -95.5dB to +31.5dB, with a 0.5dB step size
  • Signal-to-Noise Ratio (SNR): 120dB
  • Control Interface: Serial
  • Mute Function: Yes
  • Supply Voltage Range: ±2.5V to ±15V
  • Package: 16-pin SOIC
  • Temperature Range: -40°C to +85°C
  • RoHS Compliant: Yes

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
SURROUND PROCESSOR ICS FOR ELECT
Need more? Email Us
ESS Technology
Audio D/A Converter ICs Sabre 24 Premier 8 channel DAC
Lowest to $12.5357
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
Seiko Epson Corporation
IC VOICE PROCESSOR 52QFP13
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
Skyworks Solutions Inc.
IC LINE DRIVER 16SOIC
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
Intersil
MPU CIRCUIT, CMOS, PQFP128
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $49.8206 $99.6412
3+ $40.8784 $122.6352
4+ $39.6010 $158.4040
6+ $38.3235 $229.9410
7+ $37.0461 $259.3227
10+ $33.2137 $332.1370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,013 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess