EN
  • EN
  • DE

HD3SS2521RHUR

Part No HD3SS2521RHUR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches - Special Purpose
Description DockPort Controller
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Applications USB
Switch Circuit SPDT
Number of Channels 1
On-State Resistance (Maximum) 8 Ohm
Operating Supply Voltage 3 V ~ 3.6 V
-3db Bandwidth 6GHz
Features Bi-Directional
Operating Temperature Range 0°C ~ 70°C (TA)
Package 56-WFQFN Exposed Pad
Manufacturer Package 56-WQFN (5x11)
Win Source Part Number 1179242-HD3SS2521RHUR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name HD3SS2521
Introduction Date April 09, 2013
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian HD3SS2521RHUR CAD Model

Description

The HD3SS2521RHUR is a cutting-edge USB Type-C Dual Role Port (DRP) controller designed by Texas Instruments to facilitate the management of USB Type-C ports with the dual role capability. This device enables seamless communication and charging capabilities by implementing the USB Type-C and USB Power Delivery (PD) standards.

Key Features:

  • USB Type-C and Power Delivery Compliance: The HD3SS2521RHUR is fully compliant with the USB Type-C 1.2 and USB PD 2.0 standards, ensuring interoperability with other compliant devices.
  • Dual Role Port Capability: As a Dual Role Port controller, it can function both as a Downstream Facing Port (DFP) and an Upstream Facing Port (UFP), allowing it to manage power and data flow whether the device is a host or a peripheral.
  • Integrated VCONN Power Switch: This feature provides the necessary power to the electronically marked cable's active components, which is essential for cable orientation detection and configuration channel (CC) communication.
  • Dead Battery Provision: The device supports dead battery operation, enabling basic functionality even when the system battery is not charged.
  • Small Form Factor: Available in a compact QFN package, the HD3SS2521RHUR is designed for space-constrained applications.

Applications:

The HD3SS2521RHUR is a versatile component suitable for a wide range of applications, including:

  • Notebooks and Ultrabooks
  • Tablets and Smartphones
  • Docking Stations
  • Monitors and Peripherals
  • Power Adapters and Chargers

Technical Specifications:

The controller operates over a wide supply voltage range and features low power consumption. It is designed to work with the standard USB Type-C connectors and cables, providing a robust solution for managing USB Type-C ports.

Conclusion:

The Texas Instruments HD3SS2521RHUR is a highly integrated USB Type-C DRP port controller that simplifies the implementation of USB Type-C interfaces in various electronic devices. Its compliance with industry standards and its dual role capability make it an essential component for developers looking to incorporate USB Type-C connectivity in their designs.

You May Also Be Interested in

Rohm Semiconductor
IC VIDEO SIGNAL SWITCHERS 16SSOP / Video Switch IC 1 Channel 16-SSOP-B
Lowest to $1.4273
Silicon Labs
IC SWITCH 8:1 105 OHM 16QFN / Switch IC 1 Channel 16-QFN (3x3)
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER 2:1 670MHZ 10UMAX
Lowest to $5.9252
Maxim Integrated
IC CROSSPOINT SWITCH DUAL 32TQFP
Need more? Email Us
Fairchild/ON Semiconductor
VIDEO MULTIPLEXER / Video Switch IC 2 Channel 16-TSSOP
Lowest to $0.6537
Maxim Integrated
IC USB SWITCH HOST CHARGER 8TDFN / Switch IC Channel
Lowest to $1.0833
Intersil Corporation
CMOS 4 x 4 Crosspoint Switch with Control Memory High-Voltage Type (20V Rating)
Need more? Email Us
Diodes Incorporated
IC MUX/DEMUX 3:1 15 OHM 60TQFN / HDMI Switch IC 1 Channel 60-TQFN (5x9)
Lowest to $2.8009
Broadcom Limited
PEX88048B0-2-DB / PCI Express® Switch IC Channel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6878 $51.6292
34+ $3.0259 $102.8806
52+ $2.9314 $152.4328
71+ $2.8368 $201.4128
92+ $2.7423 $252.2916
123+ $2.4586 $302.4078
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess