EN
  • EN
  • DE

STV6412RDT

Part No STV6412RDT
Manufacturer STMicroelectronics
Catalog Interface - Analog Switches - Special Purpose
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Integrated Circuits(ICs)
Family Interface - Analog Switches - SpecialPurpose
Win Source Part Number 194835-STV6412RDT
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STV6412RDT CAD Model

Description

STV6412RDT: Multifunctional A/V Switch by STMicroelectronics

The STV6412RDT is a highly integrated audio/video switch matrix designed by STMicroelectronics, crafted to meet the requirements of complex audio and video signal routing within digital television and A/V systems. This versatile chip offers a comprehensive solution for managing multiple A/V sources and outputs, making it an ideal choice for designers looking to streamline their system architecture.

Key Features

  • Multiple A/V Inputs and Outputs: The STV6412RDT provides a variety of input and output channels, supporting a wide range of audio and video sources. This flexibility allows for seamless integration into multi-source environments.
  • Integrated Audio Routing: With its built-in audio switch, the device can route stereo audio signals from multiple sources to different destinations without the need for additional components.
  • Video Switching Capabilities: The chip includes video switching functions for composite, S-video, and RGB signals, ensuring compatibility with various video formats.
  • I2C Control Interface: The STV6412RDT is equipped with an I2C bus control interface, allowing for easy programming and control of the device via a microcontroller or processor.
  • Low Power Consumption: Designed with power efficiency in mind, the STV6412RDT minimizes power consumption, making it suitable for energy-conscious applications.

Applications

The STV6412RDT is well-suited for a range of applications, including:

  • Digital TVs
  • Set-top boxes
  • DVD players and recorders
  • Home theater systems
  • Other multimedia devices requiring A/V signal management

Performance and Reliability

STMicroelectronics is known for its commitment to quality and reliability, and the STV6412RDT is no exception. It is built to deliver consistent performance while withstanding the demands of daily operation in consumer electronics. Its robust design ensures that it can handle the complexities of modern A/V signal processing with ease.

Whether you're developing a new television system or upgrading an existing audio/video setup, the STV6412RDT from STMicroelectronics offers a versatile and reliable solution for your A/V switching needs.

You May Also Be Interested in

Texas Instruments
IC MUX/DEMUX VID SW QUAD 16-SOIC
Lowest to $0.8254
Maxim Integrated
IC VIDEO SWITCH DUAL SPDT 16SOIC
Need more? Email Us
dioo
DPDT (0.8 ) HiFi Audio Switch
Lowest to $0.2911
Microchip Technology
64G INDUSTRIAL ETHERNET SWITCH
Lowest to $134.3284
Analog Devices Inc.
IC DEMUX 1 X 1:2 24CQFN
Need more? Email Us
Broadcom Limited
PEX8625-AA50RBC F
Need more? Email Us
Maxim Integrated
IC SWITCH DUAL DPDT 28TQFN
Need more? Email Us
Microchip Technology
IC SWITCH 16X16 11.5GBPS
Need more? Email Us
Maxim Integrated
IC SERIALIZER GMSL 1.5GBPS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess