EN
  • EN
  • DE

M25PX64-VME6G

Part No M25PX64-VME6G
Manufacturer STMicroelectronics
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer STMicroelectronics
Win Source Part Number 305122-M25PX64-VME6G
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M25PX64-VME6G CAD Model

Description

STMicroelectronics M25PX64-VME6G Flash Memory

The M25PX64-VME6G is a state-of-the-art serial Flash memory device from STMicroelectronics, one of the leading manufacturers in the semiconductor industry. This product is designed to deliver high performance, reliability, and a wealth of features that make it an ideal choice for a wide range of applications in the modern electronics market.

With a storage capacity of 64 Mbit, the M25PX64-VME6G provides ample space for firmware, software applications, and data storage. It utilizes a high-speed SPI (Serial Peripheral Interface) that enables fast data transfer rates, which is essential for applications requiring quick access to code and data. The device supports 75 MHz clock frequency for standard SPI and 108 MHz for Dual SPI operations, allowing for efficient and swift read operations.

One of the key features of the M25PX64-VME6G is its 4 KB subsector erase capability, which provides flexibility for applications that need to modify small amounts of data without erasing a large sector. This can significantly improve the efficiency of the memory management and reduce the overall time spent on memory operations.

The memory is organized as 32 sectors, each containing 256 pages, with each page being 256 bytes wide. This organization allows for easy and efficient management of data. Furthermore, the device offers advanced security features, including a 64-bit unique ID for each device and a 128-bit user-configurable OTP (One-Time Programmable) area, ensuring the protection of critical data.

For power-conscious applications, the M25PX64-VME6G operates in a wide range of supply voltages from 2.7V to 3.6V, which makes it suitable for battery-operated devices. It also features a deep power-down mode that significantly reduces power consumption when the device is not in active use.

Available in an 8-pin VDFPN8 (MLP8) package, the M25PX64-VME6G is designed for easy integration into various circuit board designs. Its robustness and compliance with industrial temperature ranges from -40°C to 85°C make it an excellent choice for demanding environments.

In summary, the M25PX64-VME6G from STMicroelectronics is a versatile, high-performance serial Flash memory device that offers the perfect combination of speed, capacity, and power efficiency for today's electronic applications.

You May Also Be Interested in

Altera
IC FLASH RAM 32MBIT PAR 66SCSP
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC DRAM 256MBIT PAR 134TFBGA
Need more? Email Us
Alliance Memory, Inc.
MT40A1G8AG-062E:R
Need more? Email Us
Winbond Electronics
8GB LPDDR4/4X, DDP, X32, 1600MHZ
Need more? Email Us
Alliance Memory, Inc.
IC SRAM 8MBIT PARALLEL 90TFBGA
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC FLASH 128MBIT PAR 64LFBGA
Lowest to $13.4669
Intelligent Memory Ltd.
DDR3 4GB, 1.35V/1.5V, 256MX16, 9
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0909 $53.1817
30+ $3.3567 $100.7010
47+ $3.2518 $152.8346
64+ $3.1469 $201.4016
83+ $3.0420 $252.4860
110+ $2.7273 $300.0030
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 91 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess