EN
  • EN
  • DE

SST12CP33-QUCE

Part No SST12CP33-QUCE
Manufacturer Microchip Technology
Catalog RF Amplifiers
Description IC AMP 802.11B/G/N 2.4GHZ 16UQFN  /  RF Amplifier IC 802.11b/g/n 2.4GHz ~ 2.5GHz 16-UQFN (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Amplifiers
Mfr Microchip Technology
Package Tape & Reel
Frequency 2.4GHz ~ 2.5GHz
P1dB 30dBm
Gain 39dB
RF Type 802.11b/g/n
Voltage - Supply 4V ~ 5.5V
Current - Supply 440mA
Test Frequency 2.4GHz
Mounting SMD (SMT)
Package / Case 16-UFQFN Exposed Pad
Supplier Device Package 16-UQFN (3x3)
Base Product Number SST12CP33
Other Names SST12CP33-QUCEDKR,SST12CP33-QUCECT,SST12CP33-QUCETR
Standard Package 3,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1236235-SST12CP33-QUCE
Ultra Librarian 3D Model Ultra Librarian SST12CP33-QUCE CAD Model

Description

Microchip Technology's SST12CP33-QUCE: High-Efficiency RF Power Amplifier

The SST12CP33-QUCE is a state-of-the-art RF Power Amplifier designed by Microchip Technology, a leader in providing smart, connected, and secure embedded control solutions. This product stands out in the market for its high performance and efficiency, making it an ideal choice for wireless applications that demand reliable and consistent power amplification.

Key Features:

  • Frequency Range: The SST12CP33-QUCE operates over a broad frequency range, providing versatility for various RF applications.
  • High Output Power: It delivers high output power, which is essential for extending the range and improving the signal strength of wireless communications.
  • Power Efficiency: The power amplifier is designed for high power-added efficiency, which ensures that the device operates cooler and conserves power, making it suitable for battery-powered applications.
  • Linearity: Excellent linearity performance is a hallmark of this product, ensuring that the amplified signal maintains its integrity without significant distortion.
  • Integration: The SST12CP33-QUCE comes in a compact package, allowing for easy integration into a variety of wireless systems without the need for a large footprint.

Applications:

The versatility of the SST12CP33-QUCE makes it an excellent choice for a wide range of applications. It is particularly well-suited for:

  • Wireless Local Area Networks (WLANs)
  • Wireless Personal Area Networks (WPANs)
  • Home and Industrial Automation
  • Mobile and Fixed Wireless Access
  • Unmanned Aerial Vehicles (UAVs) and other remote-controlled devices

Why Choose SST12CP33-QUCE?

With its combination of high performance, power efficiency, and compact design, the SST12CP33-QUCE from Microchip Technology is a top contender for designers looking to enhance their wireless systems. Its robustness and reliability make it a preferred choice for ensuring stable communications in a variety of environments and applications.

You May Also Be Interested in

Qorvo US Inc.
RF Amplifier 4.5-7.0 GHz, 10 W GaN PA
Lowest to $216.4180
Mini-Circuits
IC AMP CELL 400MHZ-6GHZ MC1631-1
Lowest to $6.4030
Maxim Integrated
IC RF AMP ISM 800MHZ-1GHZ 16QSOP
Need more? Email Us
Mini-Circuits
IC RF AMP CELLULAR 0HZ-4GHZ 4SMD
Lowest to $9.5165
L3 Narda-MITEQ
AMPLIFIER / RF Amplifier IC
Need more? Email Us
CML Microcircuits
IC AMP GPS 130MHZ-950MHZ 28WQFN
Lowest to $83.5821
Guerrilla RF, Inc.
GRF5536 Guerrilla RF RF Amplifier High Linearity Power Amplifier, OP1dB >32.0 dBm; 3.4 - 3.8 GHz datasheet, inventory, & pricing.
Lowest to $10.1866
L3 Narda-MITEQ
AMPLIFIER / RF Amplifier IC
Need more? Email Us
Mini-Circuits
IC AMP CELLULAR 0HZ-4GHZ SOT89
Lowest to $4.1168

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess