EN
  • EN
  • DE

TAS1020BPFB

Part No TAS1020BPFB
Manufacturer Texas Instruments
Catalog Interface - Controllers
Description IC STEREO USB AUD INTRFCE 48TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete(EOL)
Protocol USB
Purpose Controller
Standards USB 1.1
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating 0°C to 70°C
Case / Package 48-TQFP (7x7)
Win Source Part Number 145319-TAS1020BPFB
Popularity Medium
Supply and Demand Status Limited
Quantity per package 250
Ultra Librarian 3D Model Ultra Librarian TAS1020BPFB CAD Model

Description

The TAS1020BPFB is a high-performance audio streaming solution from the renowned Texas Instruments, designed to cater to the needs of audiophiles and professional audio equipment manufacturers. This advanced audio interface device is capable of providing seamless data transfer between digital audio equipment and PCs via USB interface.

Key Features

  • High-Quality Audio Streaming: The TAS1020BPFB is engineered to deliver premium audio streaming quality, supporting 24-bit audio data at sampling rates up to 96 kHz, ensuring a high-fidelity audio experience.
  • USB Interface: With a full-speed USB 1.1 compliant interface, this product ensures reliable and fast data transmission, making it ideal for both recording and playback applications.
  • Flexible Firmware: The device features programmable firmware, allowing developers to tailor the audio processing to specific product needs, which is crucial for achieving optimal performance in various audio systems.
  • Integrated DSP: Equipped with an onboard digital signal processor (DSP), the TAS1020BPFB can handle complex audio processing tasks, reducing the load on the host CPU and enabling more efficient system operation.
  • Multiple Audio Formats: It supports a wide range of audio data formats, making it a versatile choice for interfacing with different digital audio equipment and software.

Applications

The TAS1020BPFB is ideal for a variety of audio applications, including:

  • USB Audio Interfaces
  • Professional Audio Workstations
  • High-End Audio Playback Systems
  • Musical Instruments with Digital Audio Output
  • Home Theater Systems

Product Specifications

The TAS1020BPFB comes in a 48-pin LQFP (Low Profile Quad Flat Package) that ensures a compact footprint on the PCB. It operates over a temperature range of -40°C to 85°C, making it suitable for use in a wide range of environments. The device is also compliant with RoHS (Restriction of Hazardous Substances), highlighting Texas Instruments' commitment to environmental sustainability.

With its robust feature set and versatile applications, the TAS1020BPFB from Texas Instruments stands as a top-tier solution for professional-grade audio streaming and processing needs.

You May Also Be Interested in

Intel
IC CTRL ETH PCI/CARDBUS 196-BGA
Need more? Email Us
Broadcom Limited
IC ETHERNET SWITCH 10/100BASE / Ethernet ICs 5-PORT FE SWITCH
Lowest to $7.8800
Infineon Technologies
IC SWITCH CNTRLR 10/100 128FQFP
Lowest to $5.4135
Cypress Semiconductor Corp
EZ-USB AT2LP™ USB 2.0 to ATA/ATAPI Bridge
Lowest to $38.1277
Infineon Technologies
IC SWITCH CTRLR 10/100 128-FQFP
Need more? Email Us
Microchip Technology
IC USB PWR CTRLR DUAL 8-SOIC
Need more? Email Us
Infineon Technologies
IC ETHERNET SW CTRLR 128QFP
Need more? Email Us
Infineon Technologies
IC SWITCH ETHER 5PORT 128-FQFP
Lowest to $8.2750
Infineon Technologies
IC SWITCH CTRLR 10/100 40LQFP
Lowest to $3.2617

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess