EN
  • EN
  • DE

PCF50613HN023UM

Part No PCF50613HN023UM
Manufacturer STMicroelectronics
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833498-PCF50613HN023UM
Ultra Librarian 3D Model Ultra Librarian PCF50613HN023UM CAD Model

Description

STMicroelectronics PCF50613HN023UM Product Overview

The PCF50613HN023UM is a versatile and efficient power management unit designed by STMicroelectronics, tailored to meet the demanding requirements of mobile and handheld devices. This advanced semiconductor integrates multiple functionalities to provide a comprehensive power management solution, ensuring reliable operation and optimized power consumption for a variety of applications.

Key Features

  • High Integration: The PCF50613HN023UM combines several power management features in one package, including a battery charger, multiple DC-DC converters, and LDO regulators. This level of integration helps reduce the overall component count, saving space and cost on the PCB.
  • Flexibility: With its programmable output voltages and multiple power-saving modes, the device can be configured to meet the specific needs of the application, enabling designers to optimize power efficiency and performance.
  • Advanced Battery Charging: The integrated battery charging circuit supports various battery technologies and provides safe and efficient charging with features such as temperature monitoring and charge termination.
  • Power Management: The PCF50613HN023UM offers intelligent power management with its ability to control and sequence multiple power domains, ensuring that each part of the system receives the appropriate voltage and current as needed.

Applications

The PCF50613HN023UM is ideal for a wide range of portable devices, including smartphones, tablets, handheld gaming consoles, and portable media players. Its robust power management capabilities also make it suitable for other battery-powered applications where efficient energy usage and extended battery life are critical.

Technical Specifications

  • Multiple DC-DC converters with adjustable output
  • Integrated LDO regulators for clean and stable voltage supply
  • Programmable power-saving modes for extended battery life
  • Comprehensive protection features including over-voltage, under-voltage, and thermal protection
  • Advanced battery charging with programmable parameters

In summary, the PCF50613HN023UM from STMicroelectronics is a high-performance power management unit that combines efficiency, flexibility, and integration to address the needs of modern portable electronics. Its comprehensive feature set and adaptable architecture make it a go-to choice for designers looking to enhance the power management system of their devices.

You May Also Be Interested in

521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.6115 $60.0645
54+ $2.1437 $115.7598
84+ $2.0767 $174.4428
115+ $2.0097 $231.1155
149+ $1.9427 $289.4623
199+ $1.7417 $346.5983
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,800 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess