EN
  • EN
  • DE

ISO1641DWR

Part No ISO1641DWR
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description HOT-SWAPPABLE, ROBUST-EMC BIDIRE  /  I²C Digital Isolator 5000Vrms 2 Channel 50kV/µs CMTI 16-SOIC (0.295", 7.50mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Digital Isolators
Mfr Texas Instruments
Series ISO164x
Package Tape & Reel
Technology Capacitive Coupling
Type I²C
Isolated Power No
Number of Channels 2
Inputs - Side 1/Side 2 2/1
Channel Type Bidirectional
Voltage - Isolation 5000Vrms
Common Mode Transient Immunity (Min) 50kV/µs
Propagation Delay tpLH / tpHL (Max) 70ns, 88ns
Pulse Width Distortion (Max) 45ns
Rise / Fall Time (Typ) 24ns, 16ns
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-ISO1641DWRTR,296-ISO1641DWRCT,296-ISO1641DWRDKR
Standard Package 2,000
Win Source Part Number 985624-ISO1641DWR
Ultra Librarian 3D Model Ultra Librarian ISO1641DWR CAD Model

Description

Product Overview: Texas Instruments ISO1641DWR

The ISO1641DWR from Texas Instruments is a robust, high-performance digital isolator designed to offer outstanding signal integrity and isolation for a wide range of applications. This device is part of the ISO1641 series, which is renowned for its ability to provide reliable and safe communication across isolation barriers, ensuring systems operate with precision and safety.

Key Features

  • Isolation Rating: The ISO1641DWR offers an isolation rating of up to 2500 Vrms for 1 minute per UL 1577, which ensures that the signal and ground domains are kept separate, protecting sensitive electronics from high voltage spikes and surges.
  • Data Rate: With support for data rates up to 100 Mbps, this isolator can handle high-speed signals without compromising data integrity, making it suitable for fast communication protocols.
  • Channels: It features a 4-channel configuration with 2 forward and 2 reverse-direction channels, providing flexibility in bidirectional communication setups.
  • Low Power Consumption: The ISO1641DWR is designed for efficiency with a low power consumption, which is critical for power-sensitive applications.
  • Robust EMC Performance: It boasts excellent electromagnetic compatibility (EMC) performance, including high immunity to transient events and low emissions, ensuring reliable operation in electrically noisy environments.

Applications

The ISO1641DWR is ideal for use in a variety of industrial and communication systems, including:

  • Isolated SPI interfaces
  • Industrial automation and control systems
  • Medical equipment with stringent isolation requirements
  • Data acquisition systems
  • Isolated RS-485, RS-232, and CAN communication

Quality and Reliability

Texas Instruments is committed to delivering high-quality products, and the ISO1641DWR is no exception. It is available in a wide-body SOIC-16 package, ensuring a robust physical footprint for PCB layouts. Additionally, the device is specified over a wide temperature range of -40°C to +125°C, which allows for operation in extreme conditions. With Texas Instruments' reputation for reliability, you can trust the ISO1641DWR to be a dependable component in your electronic designs.

You May Also Be Interested in

Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344
MacroSilicon Technology Co., Ltd.
I2S 3.15V~3.55V QFN-48-EP(7x7) Video Processing RoHS
Lowest to $3.4309
Broadcom Limited
PEX89072B0-2-DB
Need more? Email Us
Iflytek
LQFP-64(10x10) Audio Special Purpose RoHS
Lowest to $35.1880
NXP / Nexperia
IC I2C MUX 4CH 20-SOIC
Need more? Email Us
Suzhou Everest Semiconductor Co. Ltd.
QFN-20-EP(3x3) Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.3232
VIA Labs, Inc.
USB Hub 5Gbps QFN-76-EP(9x9) Interface Controllers RoHS
Lowest to $5.2782
Texas Instruments
Specialized RoHS
Lowest to $1.3098
Broadcom Limited
IC INTERFACE SPECIALIZED 256BGA
Lowest to $73.4437

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9884 $54.8724
25+ $4.0930 $102.3250
38+ $3.9651 $150.6738
53+ $3.8372 $203.3716
68+ $3.7093 $252.2324
91+ $3.3256 $302.6296
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 480 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess