EN
  • EN
  • DE

M24C02-FMH6TG

Part No M24C02-FMH6TG
Manufacturer STMicroelectronics
Catalog Memory
Description IC EEPROM 2KBIT I2C 5UFDFPN  /  EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns 5-UFDFPN (1.7x1.4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr STMicroelectronics
Package Tape & Reel
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 2Kb (256 x 8)
Memory Interface I2C
Clock Frequency 400 kHz
Write Cycle Time - Word, Page 5ms
Access Time 900 ns
Voltage - Supply 1.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 5-UFDFN
Supplier Device Package 5-UFDFPN (1.7x1.4)
Base Product Number M24C02
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Names 497-17566-6,497-17566-2,497-17566-1
Standard Package 5,000
Win Source Part Number 1115190-M24C02-FMH6TG
Ultra Librarian 3D Model Ultra Librarian M24C02-FMH6TG CAD Model

Description

The M24C02-FMH6TG by STMicroelectronics is a state-of-the-art serial EEPROM (Electrically Erasable Programmable Read-Only Memory) device that offers a robust storage solution for various electronic applications. This product is designed to provide a reliable and flexible method for data storage, with a focus on low power consumption and high-speed operation.

Key Features

  • Memory Size: The M24C02-FMH6TG offers 2 Kbits of EEPROM storage, which is ideal for storing configuration settings, calibration data, and small application parameters.
  • Interface: It utilizes the standard I2C serial interface, ensuring easy integration into most microcontroller-based systems. The I2C interface supports up to 400 kHz (Fast-mode) and 100 kHz (Standard-mode) clock frequencies.
  • Operating Voltage: This device operates within a supply voltage range of 1.8V to 5.5V, making it versatile for both low and standard voltage applications.
  • Write Cycle Time: It boasts a fast write cycle time of 5 ms, allowing for efficient data management and rapid updates to stored information.
  • Endurance: The EEPROM cells are rated for 1 million write cycles, and the data retention is guaranteed for 40 years, ensuring long-term reliability for critical applications.
  • Temperature Range: The device is operational over a wide temperature range from -40°C to +85°C, suitable for industrial and automotive environments.
  • Packaging: The M24C02-FMH6TG is available in an ultra-thin 8-pin UFDFPN package, which is RoHS compliant and designed for space-constrained applications.

Applications

The M24C02-FMH6TG EEPROM is a versatile component that can be used in a wide array of applications. It is particularly well-suited for use in:

  • Portable devices where power efficiency is critical
  • Industrial and automotive systems requiring robust memory solutions
  • Consumer electronics for configuration and user preference storage
  • Medical devices that require frequent and reliable data logging
  • Telecommunication systems for various parameter and ID storage needs

In summary, the M24C02-FMH6TG from STMicroelectronics is an excellent choice for designers looking for a dependable, high-performance EEPROM solution that can withstand the demands of both consumer and industrial-grade applications.

You May Also Be Interested in

STMicroelectronics
Eprom; 256 Kb X 8; 5V; 90; PLCC32; 2 V (min.); -0.3 V (min.); +/- 10 Ua (max.) I
Need more? Email Us
Micron Technology Inc.
J97R Mlc EMMC/LPDDR3 272G
Need more? Email Us
Adesto Technologies
IC CBRAM 64KBIT I2C 8TSSOP / CBRAM Memory IC 64kb (32B Page Size) I²C 750 kHz 8-TSSOP
Lowest to $0.6837
Micron Technology Inc.
IC FLASH 2GBIT PARALLEL 63VFBGA / FLASH - NAND Memory IC 2Gb (128M x 16) Parallel 63-VFBGA (10.5x13)
Lowest to $6.8819
STMicroelectronics
Need more? Email Us
Micron Technology Inc.
DDR3 4G 256MX16 Fbga
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Uvprom, 32KX8, 150NS, Cmos, CDIP28
Need more? Email Us
STMicroelectronics
M36DR216C120ZA6T St
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1462 $50.4390
835+ $0.1199 $100.1165
1,295+ $0.1162 $150.4790
1,780+ $0.1124 $200.0720
2,300+ $0.1087 $250.0100
3,080+ $0.0975 $300.3000
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 148,881 pieces
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess