EN
  • EN
  • DE

STGF15H60DF

Part No STGF15H60DF
Manufacturer STMicroelectronics
Catalog IGBTs - Single
Description IGBT 600V 30A 30W TO220FP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
IGBT Type Trench Field Stop
VCEO Maximum Collector-Emitter Breakdown Voltage 600V
Maximum Current Collector 30A
Pulsed Collector Current 60A
Collector-emitter saturation voltage(Max) 2V @ 15V, 15A
Maximum Power Dissipation 30W
Total Switching Energy(Ets) 136μJ (on), 207μJ (off)
Input Type Standard
Gate Charge 81nC
Turn-on and Turn-off delay time 24.5ns/118ns
Testing Conditions 400V, 15A, 10 Ohm, 15V
Reverse Recovery Time (trr) 103ns
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-220FP
Win Source Part Number 042917-STGF15H60DF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STGF15H60DF CAD Model

Description

The STGF15H60DF is a cutting-edge IGBT (Insulated Gate Bipolar Transistor) manufactured by STMicroelectronics, a global leader in semiconductor technology. This high-performance device is designed to meet the efficiency and reliability requirements of modern electronic applications, including motor drives, UPS systems, inverter circuits, and renewable energy converters.

Key Features

  • High Switching Performance: The STGF15H60DF offers fast switching speeds, which is essential for reducing energy losses during power conversion processes.
  • Low On-Voltage Drop (VCE(sat)): Its low on-voltage drop ensures high efficiency, making it ideal for applications where energy conservation is critical.
  • Short-Circuit Rating: This IGBT is equipped with a robust short-circuit rating, enhancing its durability and reliability in the event of unexpected electrical faults.
  • Co-Packaged with Free Wheeling Diode: The inclusion of a free-wheeling diode in the package provides additional circuit protection and efficiency, simplifying the design of power electronic systems.

Applications

The versatility of the STGF15H60DF allows it to be used in a wide array of applications. Its performance characteristics make it particularly well-suited for:

  • Motor control systems
  • Uninterruptible power supplies (UPS)
  • Power inverters
  • Switched-mode power supplies (SMPS)
  • Renewable energy applications, such as solar inverters and wind turbine converters

Technical Specifications

Some of the key technical specifications of the STGF15H60DF include:

  • Collector-Emitter Voltage (VCE): 600V
  • Continuous Collector Current (IC): 15A
  • Maximum Operating Junction Temperature (Tjmax): 175°C
  • Package: TO-220 FullPAK

Conclusion

The STGF15H60DF from STMicroelectronics is a robust and efficient IGBT that provides designers with a reliable solution for high-performance power conversion applications. Its combination of fast switching, low on-voltage drop, and integrated protection features make it an excellent choice for engineers looking to enhance the efficiency and reliability of their electronic systems.

You May Also Be Interested in

IXYS
IGBT 1200V 200A TO-247
Need more? Email Us
Infineon Technologies
IGBT 650V 21A TO-220AB
Need more? Email Us
IXYS
IGBT PT 1200V 60A TO-220-3
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 16A LPDS
Need more? Email Us
IXYS
IGBT PT 1200V 22A TO-263AA
Need more? Email Us
IXYS
IGBT PT 650V 240A PLUS247
Lowest to $56.3125
Infineon Technologies
IGBT 650V 21A D2PAK
Need more? Email Us
STMicroelectronics
IGBT TRENCH FS 600V 80A TO-247-3
Lowest to $8.7314
STMicroelectronics
IGBT 600V 40A TO-220
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5421 $53.9735
80+ $1.2654 $101.2320
125+ $1.2258 $153.2250
170+ $1.1863 $201.6710
220+ $1.1467 $252.2740
295+ $1.0281 $303.2895
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess