EN
  • EN
  • DE

STGP10NC60KD

Part No STGP10NC60KD
Manufacturer STMicroelectronics
Catalog IGBTs - Single
Description Trans IGBT Chip N-CH 600V 20A 60000mW 3-Pin(3+Tab) TO-220AB Tube / IGBT 600V 20A 65W TO220
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Standard Package 50
Category Discrete Semiconductor Products
Family IGBTs - Single
Series PowerMESH
Packaging Tube
Voltage - Collector Emitter Breakdown (Max) 600V
Current - Collector (Ic) (Max) 20A
Current - Collector Pulsed (Icm) 30A
Vce(on) (Max) @ Vge Ic 2.5V @ 15V 5A
Power - Max 65W
Switching Energy 55µJ (on) 85µJ (off)
Input Type Standard
Gate Charge 19nC
Td (on/off) @ 25°C 17ns/72ns
Test Condition 390V 5A 10 Ohm 15V
Reverse Recovery Time (trr) 22ns
Package TO-220-3
Mounting Style Through Hole
Manufacturer Device Package TO-220AB
Catalog Standard IGBTs
Win Source Part Number 066380-STGP10NC60KD
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name STGP10NC60KD
Introduction Date June 14, 2005
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian STGP10NC60KD CAD Model

Description

STGP10NC60KD - IGBT from STMicroelectronics

The STGP10NC60KD is a high-performance IGBT (Insulated Gate Bipolar Transistor) designed and manufactured by STMicroelectronics, a global semiconductor leader. This IGBT is part of STMicroelectronics' PowerMESH™ line, which is known for its excellent trade-off between switching performance and on-state behavior, making it suitable for a wide range of high-power applications.

Key Features:

  • Voltage Rating: The device is rated for a maximum collector-emitter voltage of 600V, providing a comfortable margin for applications requiring high voltage operation.
  • Current Capacity: It can handle a continuous collector current of up to 10A, ensuring it can drive significant loads.
  • Low On-State Voltage Drop: The IGBT features a low on-state voltage drop (Vce(sat)) which enhances its efficiency by minimizing conduction losses.
  • High-Speed Switching: Fast switching characteristics make it ideal for applications that require high switching frequencies.
  • Co-Packaged Diode: It includes an integrated fast recovery diode, which provides protection against reverse voltage transients and reduces the need for external components.

Applications:

The STGP10NC60KD is versatile and can be used in a variety of applications, including:

  • Motor control circuits
  • Inductive heating
  • Uninterruptible Power Supplies (UPS)
  • Power factor correction circuits
  • Switched-mode power supplies

Technical Specifications:

Parameter Value Collector-Emitter Voltage (V<sub>ces) 600V Collector Current (I<sub>c) 10A Power Dissipation (P<sub>d) 45W Operating Junction Temperature (T<sub>j) -40°C to +150°C

Overall, the STGP10NC60KD from STMicroelectronics is a robust and efficient IGBT suitable for high-performance power switching applications. Its advanced features and integrated diode make it a reliable choice for engineers looking to optimize their power management designs.

You May Also Be Interested in

IXYS
IGBT 1700V 170A PLUS264
Need more? Email Us
Infineon Technologies
IGBT 600V 11A TO-220AB
Need more? Email Us
IXYS
IGBT PT 650V 16A TO-220-3
Need more? Email Us
IXYS
IGBT PT 600V 75A TO-268AA
Need more? Email Us
IXYS
IGBT 1200V 200A TO-247
Need more? Email Us
Infineon Technologies
IGBT 650V 90A TO-247AC
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 74A TO-247AC
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 40A TO-247N
Need more? Email Us
IXYS
IGBT PT 650V 310A PLUS247
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.0944 $60.1920
130+ $0.8981 $116.7530
200+ $0.8699 $173.9800
275+ $0.8419 $231.5225
355+ $0.8138 $288.8990
475+ $0.7297 $346.6075
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 88,700 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess