EN
  • EN
  • DE

M24C64WP

Part No M24C64WP
Manufacturer STMicroelectronics
Catalog Unclassified Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer STMicroelectronics
Win Source Part Number 305038-M24C64WP
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M24C64WP CAD Model

Description

STMicroelectronics M24C64WP Overview

The M24C64WP from STMicroelectronics is a 64-Kbit I2C-compatible EEPROM (Electrically Erasable Programmable Read-Only Memory) device that is designed for flexible non-volatile storage solutions in a wide array of electronic applications. Its 64 Kbits of memory are organized as 8,192 bytes, making it suitable for storing configuration parameters, calibration data, user settings, and small application data sets where frequent updates are required.

Key Features

  • Memory Size: 64 Kbits (8 Kbytes) of EEPROM
  • Interface: Two-wire I2C serial interface supports 400 kHz protocol
  • Write Cycle Time: Byte or Page Write in 5 ms max
  • Write Endurance: Capable of 1 million write cycles with data retention of 40 years
  • Supply Voltage Range: 2.5 V to 5.5 V
  • Operating Temperature Range: -40°C to +85°C
  • Package: Available in SO8 and TSSOP8 packages for surface mount technology

Applications

The M24C64WP EEPROM is ideal for a variety of applications where a reliable and flexible non-volatile memory solution is essential. It can be used in:

  • Consumer Electronics (such as set-top boxes, televisions, and remote controllers)
  • Industrial and Medical Equipment
  • Automotive Systems
  • Smart Cards and Identification Systems
  • Portable Devices and Mobile Applications

Reliability and Performance

STMicroelectronics ensures high-quality and reliability for the M24C64WP with rigorous testing. The device features 1 million write cycles per byte and a data retention period of 40 years, providing a stable and durable storage solution. Additionally, the I2C interface facilitates easy integration into existing designs, allowing for straightforward communication with microcontrollers and processors.

Environmental Considerations

The M24C64WP EEPROM is RoHS compliant and lead-free, reflecting STMicroelectronics' commitment to environmentally responsible manufacturing practices. The device is designed to meet the requirements of a broad range of industrial, automotive, and consumer applications while minimizing its environmental impact.

You May Also Be Interested in

Winbond Electronics
IC FLASH 64MBIT SPI/QUAD 16SOIC
Lowest to $3.5382
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Micron Technology Inc.
IC FLASH 64GBIT PAR 48TSOP I
Need more? Email Us
Microchip Technology
IC EEPROM 256KBIT PAR 28FLATPK
Need more? Email Us
GSI Technology
IC SRAM 288MBIT PAR 260BGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Alliance Memory, Inc.
IC DRAM 2GBIT PARALLEL 134FBGA
Need more? Email Us
Alliance Memory, Inc.
IC SRAM 8MBIT PARALLEL 90TFBGA
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess