EN
  • EN
  • DE

93S66WP

Part No 93S66WP
Manufacturer STMicroelectronics
Catalog Unclassified Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer STMicroelectronics
Win Source Part Number 167772-93S66WP
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 93S66WP CAD Model

Description

The 93S66WP is a high-performance, 4Kbit serial EEPROM from STMicroelectronics, designed for a broad range of applications requiring data storage and retrieval. This EEPROM device is part of STMicroelectronics' M93S series, which is renowned for its reliability and ease of use. It is particularly well-suited for use in automotive, industrial, and consumer electronics where long-term data retention and low power consumption are essential.

Key Features

  • Memory Size: 4 Kbit with a flexible organization of 512 x 8 bits or 256 x 16 bits, allowing for versatile data management and storage solutions.
  • Interface: The device communicates via a standard SPI bus, ensuring compatibility with a wide array of microcontrollers and processors.
  • Operating Voltage Range: 1.8V to 5.5V, making it suitable for low-power applications and compatible with various logic levels.
  • Write Cycle Time: Fast write cycle times of 5ms typical, enabling efficient data handling and storage operations.
  • Endurance: High cycling endurance with 1 million write cycles and a data retention period of 40 years, ensuring the longevity and reliability of stored data.
  • Operating Temperature Range: Industrial grade with an operating temperature range from -40°C to 85°C, making it robust for challenging environments.
  • Additional Features: The device includes write protect features and a programmable write lock for each block, providing enhanced data security.

Applications

The versatility of the 93S66WP EEPROM makes it an ideal choice for a wide range of applications. It is commonly used in automotive systems for storing configuration and calibration data, in industrial automation for firmware storage, and in consumer electronics such as smart appliances for user preferences and operational data. Its robust design also makes it suitable for portable devices where data integrity and power efficiency are paramount.

Conclusion

In summary, the 93S66WP from STMicroelectronics is a compact, reliable, and versatile EEPROM solution that meets the demands of modern electronic applications. Its high endurance, broad voltage range, and secure data management features make it a go-to choice for designers looking to incorporate non-volatile memory into their systems.

You May Also Be Interested in

Microchip Technology
IC EEPROM 1MBIT PARALLEL 44CLCC
Need more? Email Us
Alliance Memory, Inc.
IC DRAM 2GBIT PARALLEL 134FBGA
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/QUAD 8DIP
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 18MBIT PARALLEL 100TQFP
Need more? Email Us
Alliance Memory, Inc.
MT40A1G8AG-062E:R
Need more? Email Us
Microchip Technology
IC EEPROM 256KBIT PAR 28FLATPK
Need more? Email Us
Microchip Technology
IC EEPROM 256KBIT PAR 28CERDIP
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
Alliance Memory, Inc.
IC SRAM 8MBIT PARALLEL 90TFBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess