EN
  • EN
  • DE

STGP30H60DFB

Part No STGP30H60DFB
Manufacturer STMicroelectronics
Catalog IGBTs - Single
Description Low thermal resistance
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube
IGBT Type Trench Field Stop
Voltage - Collector Emitter Breakdown (Maximum) 600V
Current - Collector (Ic) (Maximum) 60A
Current - Collector Pulsed (Icm) 120A
Vce(on) (Maximum) @ Vge, Ic 2V @ 15V, 30A
Power - Max 260W
Switching Energy 383μJ (on), 293μJ (off)
Input Type Standard
Gate Charge 149nC
Td (on/off) @ 25°C 37ns/146ns
Test Condition 400V, 30A, 10 Ohm, 15V
Reverse Recovery Time (trr) 53ns
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Style Through Hole
Package TO-220-3
Manufacturer Package TO-220
Win Source Part Number 1261034-STGP30H60DFB
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name STGP30H60DFB
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian STGP30H60DFB CAD Model

Description

STGP30H60DFB - IGBT from STMicroelectronics

The STGP30H60DFB is a high-performance insulated gate bipolar transistor (IGBT) developed by STMicroelectronics, a global semiconductor leader. This IGBT is designed to provide efficient and reliable switching for a wide range of applications, including industrial, automotive, and consumer electronics. With its advanced technology and robust design, the STGP30H60DFB is an ideal choice for power conversion and control applications that require high efficiency, fast switching, and thermal stability.

Key Features

  • High Voltage Capability: The STGP30H60DFB is rated for a collector-emitter voltage of 600V, making it suitable for high voltage applications.
  • High Current Rating: With a continuous collector current rating of 60A at 25°C, this IGBT can handle significant power levels.
  • Low On-State Voltage Drop (V<sub>CE(sat)): The device offers a low on-state voltage drop, which enhances efficiency by minimizing conduction losses.
  • High-Speed Switching: The IGBT is optimized for fast switching, which is essential for reducing switching losses and improving overall performance in converters and inverters.
  • Co-Packaged Free-Wheeling Diode: The inclusion of a fast and soft recovery anti-parallel diode ensures efficient freewheeling and reverse recovery performance, which is critical in AC/DC conversion.

Applications

  • Motor Drives
  • Uninterruptible Power Supplies (UPS)
  • Power Factor Correction Circuits
  • Welding Equipment
  • Inductive Heating
  • Solar Inverters
  • Electric Vehicle (EV) Charging Stations

Reliability and Quality

The STGP30H60DFB is manufactured with STMicroelectronics' state-of-the-art technology, ensuring high reliability and performance consistency. The device is encapsulated in a TO-220 package, which provides excellent thermal performance and is suitable for through-hole mounting, simplifying the integration into various circuit designs.

With its combination of high voltage and current capabilities, efficient switching characteristics, and robust package, the STGP30H60DFB IGBT from STMicroelectronics stands out as a top-tier component for designers looking to enhance their power management systems.

You May Also Be Interested in

IXYS
IGBT PT 650V 16A TO-220-3
Need more? Email Us
Infineon Technologies
IGBT 650V 21A D2PAK
Need more? Email Us
ON Semiconductor
IGBT 600V 24A 54W TO-3PF
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 40A TO-247N
Need more? Email Us
IXYS
IGBT PT 600V 75A TO-268AA
Need more? Email Us
IXYS
IGBT PT 1200V 22A TO-263AA
Need more? Email Us
IXYS
IGBT PT 650V 130A TO-247
Need more? Email Us
Infineon Technologies
IGBT 650V 90A TO-247AC
Need more? Email Us
Littelfuse Inc.
IGBT 445V 12A TO-252
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9922 $54.9142
25+ $4.0961 $102.4025
38+ $3.9681 $150.7878
53+ $3.8401 $203.5253
68+ $3.7121 $252.4228
91+ $3.3281 $302.8571
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 320 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess