EN
  • EN
  • DE

STGP15M65DF2

Part No STGP15M65DF2
Manufacturer STMicroelectronics
Catalog IGBTs - Single
Description TRENCH GATE FIELD-STOP IGBT M SE  /  IGBT Trench Field Stop 650 V 30 A 136 W Through Hole TO-220
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - IGBTs - Single
Mfr STMicroelectronics
Package Tube
IGBT Type Trench Field Stop
Voltage - Collector Emitter Breakdown (Max) 650 V
Current - Collector (Ic) (Max) 30 A
Current - Collector Pulsed (Icm) 60 A
Vce(on) (Max) @ Vge, Ic 2V @ 15V, 15A
Power - Max 136 W
Switching Energy 90µJ (on), 450µJ (off)
Input Type Standard
Gate Charge 45 nC
Td (on/off) @ 25°C 24ns/93ns
Test Condition 400V, 15A, 12Ohm, 15V
Reverse Recovery Time (trr) 142 ns
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Type Through Hole
Package / Case TO-220-3
Supplier Device Package TO-220
Base Product Number STGP15
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names 497-16482-5,-497-16482-5
Standard Package 50
Win Source Part Number 1025000-STGP15M65DF2
Ultra Librarian 3D Model Ultra Librarian STGP15M65DF2 CAD Model

Description

The STGP15M65DF2 is a state-of-the-art silicon carbide (SiC) power transistor designed and manufactured by STMicroelectronics. This high-performance, N-channel enhancement mode power device is tailored for demanding applications that require high efficiency, reliability, and thermal performance.

Key Features

  • Voltage Rating: The device boasts a maximum operating voltage of 650V, providing ample headroom for high-voltage applications.
  • Current Capability: With a continuous drain current of 15A at 25°C, the STGP15M65DF2 can handle significant power delivery for a range of electronic systems.
  • Low On-Resistance: Featuring an on-resistance (R<sub>DS(on)) of just 0.11Ω, this transistor ensures minimal conduction losses, enhancing overall system efficiency.
  • High Switching Speed: The fast intrinsic diode with minimal reverse recovery charge (Q<sub>rr) allows for high-speed switching applications, which is crucial for power converters and inverters.
  • Robustness: The device is designed to withstand harsh conditions, including high-temperature operation and high surge currents, making it suitable for industrial and automotive environments.
  • Improved Thermal Performance: Thanks to its SiC construction, the STGP15M65DF2 exhibits excellent thermal conductivity, allowing for better heat dissipation and reduced cooling requirements.

Applications

The versatility of the STGP15M65DF2 makes it ideal for a wide range of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • Uninterruptible Power Supplies (UPS)
  • Power Factor Correction (PFC) circuits
  • Electric Vehicle (EV) charging stations
  • Solar inverters
  • Industrial motor drives

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The STGP15M65DF2 is no exception, undergoing rigorous testing and quality control measures to ensure it meets the stringent requirements of industrial and automotive standards. Its robustness and reliability make it an excellent choice for designers looking to improve system performance while reducing downtime and maintenance costs.

You May Also Be Interested in

Rohm Semiconductor
IGBT TRENCH FS 650V 40A TO-247N
Need more? Email Us
Littelfuse Inc.
IGBT 445V 12A TO-252
Need more? Email Us
IXYS
IGBT PT 1200V 75A TO-268AA
Need more? Email Us
Infineon Technologies
IGBT 650V 21A D2PAK
Need more? Email Us
IXYS
IGBT PT 600V 200A TO-264
Need more? Email Us
Infineon Technologies
IGBT 600V 11A TO-220AB
Need more? Email Us
IXYS
IGBT 1200V 40A TO-220-3
Need more? Email Us
IXYS
IGBT PT 1200V 22A TO-263AA
Need more? Email Us
Infineon Technologies
IGBT 650V 21A TO-220AB
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess