EN
  • EN
  • DE

STGB20NC60VT4

Part No STGB20NC60VT4
Manufacturer STMicroelectronics
Catalog IGBTs - Single
Description IGBT 600V 60A 200W D2PAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Packaging Reel
Part Status Obsolete (End Of Life)
Voltage - Collector Emitter Breakdown (Maximum) 600V
Current - Collector (Ic) (Maximum) 60A
Current - Collector Pulsed (Icm) 100A
Vce(on) (Maximum) at Vge, Ic 2.5V at 15V, 20A
Power - Max 200W
Switching Energy 220μJ (on), 330μJ (off)
Input Type Standard
Gate Charge 100nC
Td (on/off) at 25°C 31ns/100ns
Test Condition 390V, 20A, 3.3Ohm, 15V
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Manufacturer Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Supplier Device Package D2PAK
Part Number Series STGB20
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 803165-STGB20NC60VT4
Ultra Librarian 3D Model Ultra Librarian STGB20NC60VT4 CAD Model

Description

STGB20NC60VT4 - IGBT from STMicroelectronics

The STGB20NC60VT4 is a high-performance Insulated Gate Bipolar Transistor (IGBT) manufactured by STMicroelectronics, a global leader in semiconductor solutions. This IGBT is designed to meet the demanding requirements of high-power switching applications, offering an optimal balance between switching speed and on-state loss reduction.

Key Features

  • Maximum Collector-Emitter Voltage (V<sub>CE): 600V - This ensures the device can handle high voltage applications without breakdown.
  • Collector Current (I<sub>C): 20A - The device can carry a significant amount of current, making it suitable for power-intensive applications.
  • Low On-Voltage Drop (V<sub>CE(sat)): This feature translates into reduced conduction losses, enhancing efficiency in operation.
  • High-Speed Switching: The IGBT is designed to switch on and off rapidly, which is crucial for applications requiring fast switching capabilities like inverters and converters.
  • Co-Packaged with a Free Wheeling Diode: The inclusion of a free-wheeling diode provides protection against voltage spikes and enhances the overall reliability of the circuit.

Applications

The STGB20NC60VT4 is versatile and can be used in a wide range of applications. Some of the common applications include:

  • Motor drives and controls
  • Uninterruptible Power Supplies (UPS)
  • Inductive heating and welding equipment
  • Power factor correction circuits
  • Switched Mode Power Supplies (SMPS)

Reliability and Quality

STMicroelectronics is renowned for its commitment to quality and reliability. The STGB20NC60VT4 is no exception, as it is built to meet the stringent standards set by the industry. It features robust thermal performance and is designed to withstand harsh operating conditions, ensuring a long operational lifespan.

Environmental Considerations

The STGB20NC60VT4 is compliant with RoHS (Restriction of Hazardous Substances) and is free from environmentally harmful substances. This commitment to environmental sustainability makes it a suitable choice for eco-conscious applications and manufacturers looking to create greener products.

Overall, the STGB20NC60VT4 IGBT from STMicroelectronics is a powerful and efficient solution for designers looking to enhance the performance of their high-power electronic circuits.

You May Also Be Interested in

Infineon Technologies
IGBT TRENCH 600V 96A TO-247AD
Need more? Email Us
IXYS
IGBT 1700V 170A PLUS264
Need more? Email Us
Littelfuse Inc.
IGBT 445V 12A TO-252
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 16A LPDS
Need more? Email Us
ON Semiconductor
IGBT 450V 23A TO-263
Need more? Email Us
IXYS
IGBT PT 650V 234A TO-247AD
Lowest to $36.7762
Infineon Technologies
IGBT TRENCH 600V 74A TO-247AC
Need more? Email Us
IXYS
IGBT PT 650V 130A TO-247
Need more? Email Us
IXYS
IGBT PT 600V 75A TO-268AA
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1235 $63.7050
70+ $1.7424 $121.9680
105+ $1.6879 $177.2295
145+ $1.6336 $236.8720
185+ $1.5790 $292.1150
245+ $1.4157 $346.8465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,180 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess