EN
  • EN
  • DE

STGW40V60F

Part No STGW40V60F
Manufacturer STMicroelectronics
Catalog IGBTs - Single
Description IGBT 600V 80A 283W TO247  /  IGBT Trench Field Stop 600 V 80 A 283 W Through Hole TO-247-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - IGBTs - Single
Mfr STMicroelectronics
Package Tube
IGBT Type Trench Field Stop
Voltage - Collector Emitter Breakdown (Max) 600 V
Current - Collector (Ic) (Max) 80 A
Current - Collector Pulsed (Icm) 160 A
Vce(on) (Max) @ Vge, Ic 2.3V @ 15V, 40A
Power - Max 283 W
Switching Energy 456µJ (on), 411µJ (off)
Input Type Standard
Gate Charge 226 nC
Td (on/off) @ 25°C 52ns/208ns
Test Condition 400V, 40A, 10Ohm, 15V
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Type Through Hole
Package / Case TO-247-3
Supplier Device Package TO-247-3
Base Product Number STGW40
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names -497-13834-5,497-13834-5,497-13834-5-ND,497-STGW40V60F
Standard Package 30
Win Source Part Number 998376-STGW40V60F
Ultra Librarian 3D Model Ultra Librarian STGW40V60F CAD Model

Description

STGW40V60F - 40 A, 600 V, Very Fast IGBT

The STGW40V60F is a high-speed Insulated Gate Bipolar Transistor (IGBT) designed by STMicroelectronics, a global semiconductor leader known for its cutting-edge technology. This IGBT is part of ST's performance line, tailored for applications requiring a combination of high efficiency and fast switching performance. The device is ideal for a wide range of high-power applications such as inverters, UPS systems, solar inverters, welding equipment, and more.

With a collector current rating of 40 A and a collector-emitter voltage of 600 V, the STGW40V60F is capable of handling significant power levels while maintaining robustness and reliability. The device is designed using ST's advanced trench gate field-stop technology, which provides an optimized trade-off between switching performance and on-state behavior, leading to reduced conduction and switching losses.

One of the key features of the STGW40V60F is its very fast switching speed, which is facilitated by its minimal tail current during turn-off. This characteristic makes it an excellent choice for high-frequency operations, where switching losses can significantly impact overall efficiency. Furthermore, the device exhibits a low saturation voltage (V<sub>CE(sat)), which further contributes to its efficiency by minimizing on-state power dissipation.

The STGW40V60F also boasts a high maximum junction temperature of 175°C, providing a margin for thermal design and ensuring stable performance even under high-temperature conditions. The device is housed in a TO-247 long leads package, which offers excellent thermal performance and is compatible with standard mounting processes.

For circuit protection and safe operation, the STGW40V60F is equipped with a co-packaged fast recovery anti-parallel diode. This built-in feature simplifies design and enhances system reliability by providing efficient and fast switching behavior in freewheeling or clamping applications.

In summary, the STGW40V60F from STMicroelectronics represents a combination of efficiency, speed, and reliability, making it an excellent choice for designers looking to optimize their high-power electronic systems. Its advanced features and robust design ensure that it can meet the demanding requirements of modern power electronics applications.

You May Also Be Interested in

IXYS
IGBT PT 650V 240A PLUS247
Lowest to $56.3125
Infineon Technologies
IGBT TRENCH 600V 96A TO-247AD
Need more? Email Us
IXYS
IGBT PT 1200V 22A TO-263AA
Need more? Email Us
ON Semiconductor
IGBT 600V 24A 54W TO-3PF
Need more? Email Us
Littelfuse Inc.
IGBT 445V 12A TO-252
Need more? Email Us
IXYS
IGBT PT 600V 200A TO-264
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 16A LPDS
Need more? Email Us
IXYS
IGBT 1700V 170A PLUS264
Need more? Email Us
STMicroelectronics
IGBT 600V 40A TO-220
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.6521 $53.2168
19+ $5.4582 $103.7058
29+ $5.2876 $153.3404
40+ $5.1170 $204.6800
51+ $4.9465 $252.2715
68+ $4.4348 $301.5664
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,214 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess