EN
  • EN
  • DE

FGA20S125P_SN00336

Part No FGA20S125P_SN00336
Manufacturer Fairchild/ON Semiconductor
Catalog IGBTs - Single
Description IGBT 1250V 20A 250W TO-3PN / Trans IGBT Chip N-CH 1250V 40A 250000mW 3-Pin(3+Tab) TO-3PN Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging Tube
IGBT Type Trench
Voltage - Collector Emitter Breakdown (Maximum) 1250V
Current - Collector (Ic) (Maximum) 40A
Current - Collector Pulsed (Icm) 60A
Vce(on) (Maximum) @ Vge, Ic 2.5V @ 15V, 20A
Power - Max 250W
Switching Energy 740μJ (on), 500μJ (off)
Input Type Standard
Gate Charge 153nC
Td (on/off) @ 25°C 10ns/400ns
Test Condition 600V, 20A, 10 Ohm, 15V
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Style Through Hole
Package TO-3P-3, SC-65-3
Manufacturer Package TO-3PN
Win Source Part Number 774528-FGA20S125P_SN00336
Popularity Medium
Supply and Demand Status Balance
Family Name FGA20S125P
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian FGA20S125P_SN00336 CAD Model

Description

The Fairchild/ON Semiconductor FGA20S125P_SN00336 is a Trench IGBT that comes in a TO-3P-3, SC-65-3 package. It has a Current - Collector (Ic) (Maximum) of 40A and a Voltage - Collector Emitter Breakdown (Maximum) of 1250V.

  • Vce(on) (Maximum) @ Vge, Ic: 2.5V @ 15V, 20A
  • Current - Collector Pulsed (Icm): 60A
  • Switching Energy: 740μJ (on), 500μJ (off)
  • Gate Charge: 153nC
  • Td (on/off) @ 25°C: 10ns/400ns
  • Test Condition: 600V, 20A, 10 Ohm, 15V
  • Operating Temperature Range: -55°C to 175°C (TJ)
  • Power - Max: 250W
  • Product Type: Discrete Semiconductor Product
  • Popularity: Medium

You May Also Be Interested in

Infineon Technologies
IGBT
Lowest to $12.0770
IXYS
IGBT PT 650V 240A TO-264
Lowest to $47.2578
IXYS
IGBT 1700V 42A TO-268AA
Lowest to $89.5105
Renesas Electronics America
IGBT Trench 600 V 16 A 52 W Surface Mount LDPAK
Need more? Email Us
Infineon Technologies
IGBT Trench Field Stop 600 V 40 A 166 W Through Hole PG-TO247-3-1
Need more? Email Us
IXYS
IGBT 1700V 80A TO-247AD
Lowest to $31.3869
IXYS
IGBT PT 600V 340A PLUS247
Lowest to $40.9090
Alpha & Omega Semiconductor Inc.
IGBT 650V 16A TO-252
Lowest to $2.7273
Infineon Technologies
IGBT 600V 40A 160W D2PAK
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6410 $51.0510
27+ $3.8080 $102.8160
41+ $3.6890 $151.2490
57+ $3.5700 $203.4900
73+ $3.4510 $251.9230
97+ $3.0940 $300.1180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,980 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess