EN
  • EN
  • DE

VND10BSPTRE

Part No VND10BSPTRE
Manufacturer STMicroelectronics
Catalog PMIC - Hot Swap Controllers
Description Power Switch Hi Side 14A 10-Pin(10+2Tab) PowerSO T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
Maximum Operating Temperature 150 °C
Max Output Current 14 A
Max Power Dissipation 75 W
Max Supply Current 35 µA
Max Supply Voltage 26 V
Min Operating Temperature -40 °C
Mount Surface Mount
Nominal Supply Current 35 µA
Number of Outputs 2
Number of Pins 10
Output Current 14 A
Output Current per Channel 3.4 A
Packaging Tape & Reel (TR)
Power Dissipation 75 W
Radiation Hardening No
Resistance 65 mΩ
RoHS Compliant
Win Source Part Number 999312-VND10BSPTRE
Categories PMIC - Hot Swap Controllers
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian VND10BSPTRE CAD Model

Description

STMicroelectronics VND10BSPTRE - High-Side Driver

The VND10BSPTRE from STMicroelectronics is a robust high-side driver designed for driving inductive, resistive, or capacitive loads. This versatile device is particularly suitable for automotive applications and is capable of interfacing directly with microcontrollers. It features an array of protective measures to ensure reliability and durability in challenging environments.

Key Features

  • High-Side Switch: The device operates as a high-side switch, allowing it to efficiently control power to the load from the positive supply rail.
  • Current and Voltage Handling: It can handle significant current and voltage levels, making it suitable for a wide range of applications.
  • Diagnostic Functions: Equipped with diagnostic functions, the VND10BSPTRE provides feedback on the status of the system, including load error detection.
  • Protection Features: The driver includes overtemperature shutdown, load current limitation, and active clamp, ensuring the protection of both the load and the driver itself.
  • ESD Protection: Enhanced Electro-Static Discharge (ESD) protection is built-in to prevent damage from static electricity.

Applications

The VND10BSPTRE is ideal for a variety of applications, particularly in the automotive industry where high reliability and performance are required. Applications include, but are not limited to:

  • Automotive interior and exterior lighting
  • Automotive engine management systems
  • DC motor control circuits
  • Power management solutions

Quality and Reliability

STMicroelectronics is known for its commitment to quality, and the VND10BSPTRE is no exception. It is designed to meet the stringent requirements of the automotive industry, ensuring high reliability and performance over an extended temperature range. With its advanced protective features, this high-side driver is engineered to withstand the rigors of automotive and industrial applications.

You May Also Be Interested in

Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 20TSSOP
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 24VQFN
Lowest to $4.7165
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 8SOIC
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess