EN
  • EN
  • DE

STGB6M65DF2

Part No STGB6M65DF2
Manufacturer STMicroelectronics
Catalog IGBTs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - IGBTs - Single
Mfr STMicroelectronics
Series M
Package Tape & Reel (TR)
IGBT Type Trench Field Stop
Voltage - Collector Emitter Breakdown (Max) 650 V
Current - Collector (Ic) (Max) 12 A
Current - Collector Pulsed (Icm) 24 A
Vce(on) (Max) @ Vge, Ic 2V @ 15V, 6A
Power - Max 88 W
Switching Energy 36µJ (on), 200µJ (off)
Input Type Standard
Gate Charge 21.2 nC
Td (on/off) @ 25°C 15ns/90ns
Test Condition 400V, 6A, 22Ohm, 15V
Reverse Recovery Time (trr) 140 ns
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting SMD (SMT)
Package / Case TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package D2PAK
Base Product Number STGB6
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1277366-STGB6M65DF2
Ultra Librarian 3D Model Ultra Librarian STGB6M65DF2 CAD Model

Description

The STGB6M65DF2 is a state-of-the-art power transistor manufactured by STMicroelectronics, designed to deliver high efficiency and performance in various power applications. This advanced device is part of the MDmesh™ M6 series, which features ST's proprietary super-junction technology that significantly reduces on-resistance and total switching losses.

The STGB6M65DF2 is a 650V, 6A N-channel MOSFET, making it ideal for high voltage applications that require a compact and efficient power management solution. Its robust design ensures reliable operation even under harsh conditions, and it is particularly well-suited for hard switching topologies such as PFC (Power Factor Correction) circuits, LLC resonant converters, and full-bridge or half-bridge converters.

One of the key features of the STGB6M65DF2 is its low gate charge (Qg), which enhances the switching performance and reduces the energy required to control the MOSFET. This characteristic, along with the device's low on-state resistance (Rds(on)), contributes to its overall energy-saving capabilities, making it an environmentally friendly choice for power supply designers.

The STGB6M65DF2 also boasts a high avalanche ruggedness, providing designers with a margin of safety in applications where unexpected voltage spikes may occur. This ruggedness, combined with the MOSFET's fast recovery diode, ensures that the device can handle high surge currents without suffering damage, increasing the reliability and longevity of the end product.

This MOSFET comes in a TO-263 (D2PAK) package, which is known for its excellent thermal characteristics. The package is designed to be easily mounted onto a printed circuit board (PCB) and provides good heat dissipation, which is critical for maintaining performance and preventing thermal runaway in high-power applications.

Overall, the STGB6M65DF2 from STMicroelectronics represents a cutting-edge solution for designers looking to improve the efficiency, reliability, and performance of their power systems. Its combination of advanced technology, robust design, and energy-saving features make it a top choice for a wide range of industrial, consumer, and computing applications.

You May Also Be Interested in

STMicroelectronics
IGBT 600V 40A TO-220
Need more? Email Us
IXYS
IGBT 1200V 200A TO-247
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 74A TO-247AC
Need more? Email Us
IXYS
IGBT PT 650V 310A PLUS247
Need more? Email Us
ON Semiconductor
IGBT 450V 23A TO-263
Need more? Email Us
IXYS
IGBT PT 600V 75A TO-268AA
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 40A TO-247N
Need more? Email Us
IXYS
IGBT PT 1200V 60A TO-220-3
Need more? Email Us
IXYS
IGBT PT 650V 130A TO-247
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5272 $52.9080
35+ $2.8942 $101.2970
54+ $2.8037 $151.3998
74+ $2.7133 $200.7842
96+ $2.6228 $251.7888
128+ $2.3515 $300.9920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,120 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess