EN
  • EN
  • DE

STGY50NC60WD

Part No STGY50NC60WD
Manufacturer STMicroelectronics
Catalog IGBTs - Single
Description N-channel 600V - 50A - Max247 Very fast PowerMESH IGBT | IGBT 600V 110A 278W MAX247
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube
Voltage - Collector Emitter Breakdown (Maximum) 600V
Current - Collector (Ic) (Maximum) 110A
Current - Collector Pulsed (Icm) 180A
Vce(on) (Maximum) at Vge, Ic 2.6V at 15V, 40A
Maximum Power 278W
Switching Energy 365μJ (on), 560μJ (off)
Input Type Standard
Gate Charge 195nC
Td (on/off) at 25°C 52ns/240ns
Test Condition 390V, 40A, 10Ohm, 15V
Reverse Recovery Time (trr) 55ns
Temperature Range - Operating -55°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package TO-247-3
Supplier Device Package MAX247
Family Part Number STG*50NC
Manufacturer Pack Quantity 30
MSL Level 1 (Unlimited)
Win Source Part Number 1261061-STGY50NC60WD
Manufacturer Homepage www.st.com
Family Name STGY50NC60WD
Introduction Date July 11, 2006
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STGY50NC60WD CAD Model

Description

The STGY50NC60WD is a high-performance insulated gate bipolar transistor (IGBT) manufactured by STMicroelectronics, a leader in the semiconductor industry. This IGBT is designed to offer a combination of high efficiency and fast switching, making it suitable for a wide range of power applications, including motor drives, uninterruptible power supplies (UPS), and power inverters.

Key Features

  • High Current Capability: This IGBT is capable of handling continuous currents up to 50A, and pulsed currents significantly higher, making it suitable for high-power applications.
  • High Voltage Rating: With a maximum collector-emitter voltage of 600V, the STGY50NC60WD can be used in circuits with high operating voltages, providing a wide safety margin.
  • Low On-State Voltage Drop (Vce(sat)): The device exhibits a low on-state voltage drop, which contributes to improved efficiency by minimizing conduction losses.
  • Fast Switching Speed: The fast switching characteristics of this IGBT reduce switching losses and allow for higher frequency operation, which can lead to smaller and more efficient circuit designs.
  • Co-Packaged with Free Wheeling Diode: The IGBT comes with an integrated fast recovery diode, which provides protection against reverse voltage transients and reduces the need for additional external components.

Applications

  • High-frequency inverters
  • Motor control systems
  • Power supply units
  • Welding equipment
  • Inductive heating

Reliability and Performance

The STGY50NC60WD is built with STMicroelectronics' advanced IGBT technology, which ensures high reliability and performance under a broad range of operating conditions. The device is also characterized by its robustness and stability over time, making it a dependable choice for critical power applications.

For engineers and designers looking for a high-performance IGBT that can handle demanding power tasks, the STGY50NC60WD from STMicroelectronics offers an excellent blend of features and specifications, ensuring both efficiency and durability in challenging environments.

You May Also Be Interested in

Infineon Technologies
IGBT TRENCH 600V 74A TO-247AC
Need more? Email Us
IXYS
IGBT PT 1200V 60A TO-220-3
Need more? Email Us
ON Semiconductor
IGBT 600V 24A 54W TO-3PF
Need more? Email Us
IXYS
IGBT PT 600V 200A TO-264
Need more? Email Us
IXYS
IGBT PT 600V 75A TO-268AA
Need more? Email Us
IXYS
IGBT 1200V 40A TO-220-3
Need more? Email Us
Infineon Technologies
IGBT 650V 90A TO-247AC
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 16A LPDS
Need more? Email Us
Littelfuse Inc.
IGBT 445V 12A TO-252
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.6422 $70.9266
6+ $19.3988 $116.3928
8+ $18.7926 $150.3408
11+ $18.1863 $200.0493
15+ $17.5801 $263.7015
20+ $15.7615 $315.2300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess