EN
  • EN
  • DE

VN380SP13TR

Part No VN380SP13TR
Manufacturer STMicroelectronics
Catalog PMIC - Hot Swap Controllers
Description IC PWR DRVR BIPOLAR 2:1 PWRSO10  /  Power Switch/Driver 2:1 Bipolar 5A PowerSO-10
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Mfr STMicroelectronics
Series VIPower™
Package Tape & Reel (TR)
Product Status Obsolete
Switch Type Relay, Solenoid Driver
Number of Outputs 1
Output Configuration High Side
Output Type Bipolar
Interface On/Off
Voltage - Load 6V ~ 24V
Supply Voltage - Operating Not Required
Current - Output (Max) 5A
Rds On (Typ) 110mOhm
Features Status Flag
Fault Protection Open Load Detect, Over Temperature, Over Voltage
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting SMD (SMT)
Supplier Device Package PowerSO-10
Package / Case PowerSO-10 Exposed Bottom Pad
Base Product Number VN380
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 600
Win Source Part Number 998610-VN380SP13TR
Ultra Librarian 3D Model Ultra Librarian VN380SP13TR CAD Model

Description

STMicroelectronics VN380SP13TR - High-Side Driver

The VN380SP13TR is a robust, high-side driver integrated circuit produced by STMicroelectronics, designed for automotive and industrial applications. This device is part of the VIPower M0-3 family and is specifically engineered to drive resistive, inductive, and capacitive loads. The VN380SP13TR is a versatile component that can control various loads with a high degree of efficiency and reliability.

Featuring an RDS(on) of just 80 mOhm, the VN380SP13TR provides efficient power handling capabilities. The device is housed in a PowerSSO-10 package, which ensures a compact footprint while still offering excellent thermal performance. This high-side driver is capable of operating over a wide voltage range from 5.5V to 36V, making it suitable for a variety of supply voltages encountered in automotive environments.

One of the key features of the VN380SP13TR is its built-in protection systems. It includes overtemperature protection, which safeguards the device and the load in the event of excessive heat generation. Additionally, the driver is equipped with overcurrent and overvoltage protection, ensuring the longevity of the device under fault conditions. The inclusion of these protective features makes the VN380SP13TR a highly reliable choice for critical applications.

The VN380SP13TR also offers diagnostic functions, which are essential for modern automotive systems. It provides proportional load current sense and feedback, which allows for real-time monitoring and control of the load. This feature is particularly useful for detecting open-load conditions or managing various load states.

With its industry-standard package and pinout, the VN380SP13TR is easy to integrate into existing designs. Its robust design and comprehensive set of features make it an ideal choice for driving lights, motors, and other high-power loads in vehicles, as well as for industrial control systems where reliability and efficiency are paramount.

Overall, the VN380SP13TR from STMicroelectronics exemplifies the company's commitment to providing high-quality, reliable components for the most demanding applications, ensuring both performance and peace of mind for designers and engineers.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Lowest to $4.6568
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Maxim Integrated
IC DUAL HOT-SWAP CTRLR 16-QSOP
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.0115 $60.1150
24+ $4.9325 $118.3800
37+ $4.7784 $176.8008
50+ $4.6243 $231.2150
65+ $4.4701 $290.5565
87+ $4.0076 $348.6612
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,300 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess