EN
  • EN
  • DE

STEVAL-ISB012V1

Part No STEVAL-ISB012V1
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Package Bulk
Product Status Obsolete
Type Power Management
Function Battery Monitor
Embedded No
Utilized IC / Part STC3105
Primary Attributes Monitors Current, Voltage
Supplied Contents Board(s)
Secondary Attributes Includes Coulomb Counter for Charge/Discharge Status
Other Names 497-12065,STEVALISB012V1
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284519-STEVAL-ISB012V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-ISB012V1 CAD Model

Description

The STEVAL-ISB012V1 is a state-of-the-art evaluation board designed by STMicroelectronics, aimed at providing an efficient and seamless solution for the implementation of wireless charging in a variety of applications. This evaluation board is specifically tailored for Qi-compliant wireless charging applications and is an excellent tool for designers and engineers looking to explore the capabilities of wireless power transfer technology.

Key Features

  • Qi-Compliant: The board adheres to the Qi wireless charging standard, ensuring compatibility with a wide range of devices and chargers that also support this protocol.
  • Transmitter and Receiver: It includes both transmitter and receiver functions, providing a comprehensive testing platform for wireless charging systems.
  • STWBC-WA Controller Chip: The board is built around the STWBC-WA digital controller for wireless battery charger transmitters, which is designed to manage Qi-compliant wireless charging pads for wearable and small medical devices.
  • Flexible Power Configuration: The board supports a range of input voltages and can deliver up to 1W of power to the receiving device, making it suitable for a variety of low-power applications.
  • Firmware Customization: Users can customize the firmware to suit specific application requirements, enabling a high degree of flexibility and control over the charging process.

Applications

The STEVAL-ISB012V1 is versatile and can be used in numerous applications, including but not limited to:

  • Consumer electronics such as smartphones, smartwatches, and portable devices
  • Medical devices that require safe and reliable charging solutions
  • Industrial applications where cable-free charging can improve reliability and safety

Development Support

STMicroelectronics provides extensive support for developers working with the STEVAL-ISB012V1. This includes access to technical documentation, reference design files, and firmware libraries, as well as a dedicated support community for sharing insights and troubleshooting.

Overall, the STEVAL-ISB012V1 evaluation board is an excellent starting point for any project that requires wireless charging capabilities. Its compliance with the Qi standard, coupled with the flexibility offered by the STWBC-WA controller chip, makes it a powerful and adaptable solution for integrating wireless power transfer into a wide array of electronic devices.

You May Also Be Interested in

Renesas Electronics America
EVAL BOARD FOR TW2867-LA2-GR / TW2867 Video Processing Video Evaluation Board
Lowest to $9.0333
Microchip Technology
EVAL BOARD DUAL USB UCS2112 / UCS2112 USB Interface Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADF4106SD1Z / ADF4106 Frequency Synthesizer Timing Evaluation Board
Need more? Email Us
Renesas Electronics America
RZA2M EVALUATION KIT / RTK7921053S Embedded Graphics Display Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR PCM2906C-U / PCM2906C CODEC Audio Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us
Texas Instruments
ISO7721D EVALUATION MODULE / ISO7721D Digital Isolator Interface Evaluation Board
Need more? Email Us
STMicroelectronics
EVAL BOARD FOR MP23DB01HP / MP23DB01HP MEMS Omnidirectional Microphones Audio Evaluation Board
Need more? Email Us
Maxim Integrated
EVAL KIT DS2711 (LOOSE CELL NIMH / DS2711 Battery Charger Power Management Evaluation Board
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess