EN
  • EN
  • DE

MAXM86161EVSYS#

Part No MAXM86161EVSYS#
Manufacturer Maxim Integrated
Catalog Evaluation and Demonstration Boards and Kits
Description INTEGRATED PPG MODULE FOR IN EAR / MAXM86161 Sensor Signal Conditioner Interface Evaluation Board
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr Analog Devices Inc./Maxim Integrated
Package Box
Type Interface
Function Sensor Signal Conditioner
Embedded Yes
Utilized IC / Part MAXM86161
Supplied Contents Board(s) , Cable(s)
Secondary Attributes Graphical User Interface (GUI) , I2C Interface
Base Product Number MAXM86161
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1348850-MAXM86161EVSYS#
Ultra Librarian 3D Model Ultra Librarian MAXM86161EVSYS# CAD Model

Description

Maxim Integrated MAXM86161EVSYS# Evaluation Kit

The MAXM86161EVSYS# from Maxim Integrated is a comprehensive evaluation system designed for the MAXM86161 optical biosensor module. This small, integrated module is engineered for the precise measurement of heart rate and SpO2 (blood oxygen saturation levels), making it an ideal solution for wearable health and fitness devices. The evaluation system provides developers with the tools needed to test the performance, optimize power consumption, and fine-tune the algorithms of the MAXM86161 sensor.

At the heart of the MAXM86161EVSYS# is the MAXM86161, a high-sensitivity optical sensor with an integrated photodetector, LEDs, and advanced analog front-end (AFE) circuitry. The sensor supports synchronized heart rate and SpO2 measurements through its proprietary algorithms. Its compact size and low power consumption make it perfect for space-constrained, battery-powered applications.

The evaluation kit includes a USB-powered evaluation board that interfaces with the sensor module and provides a quick way to communicate with a PC for data analysis. The board features an intuitive graphical user interface (GUI) that allows users to collect and display data in real time, adjust LED current settings, modify sampling rates, and experiment with various filters and signal processing options.

For developers looking to integrate the MAXM86161 into their designs, the MAXM86161EVSYS# evaluation system includes comprehensive documentation, including datasheets, application notes, and reference designs. These resources help to accelerate the development process and reduce time-to-market for new products.

Overall, the MAXM86161EVSYS# from Maxim Integrated is an essential tool for engineers and product designers who aim to incorporate reliable biometric sensing capabilities into their wearable devices. With its ease of use, advanced features, and robust support materials, the evaluation system empowers users to harness the full potential of the MAXM86161 sensor and create innovative health monitoring solutions.

You May Also Be Interested in

TDK InvenSense
EVAL BOARD FOR ICS-43434
Need more? Email Us
TDK InvenSense
EVAL BOARD FOR ICS-52000
Need more? Email Us
FTDI, Future Technology Devices International Ltd
EVAL BOARD FOR FT232R
Need more? Email Us
IDT, Integrated Device Technology Inc
ZSC31015 MASS CALIBR. REF. BOARD / ZSC31015 Sensor Signal Conditioner Interface Evaluation Board
Need more? Email Us
Microchip Technology
EVAL BOARD FOR MTCH6102
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TPL0501
Need more? Email Us
Diodes Incorporated
EVAL BOARD FOR PI7C9X2G404SVA
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TSC2008
Need more? Email Us
NKK Switches
EVAL BOARD FOR IS15DSBFP4RGB
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess