EN
  • EN
  • DE

STEVAL-IPC004V1

Part No STEVAL-IPC004V1
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Package Bulk
Product Status Obsolete
Type Reference Design
Function Point of Sale (POS)
Embedded Yes, MCU, 32-Bit
Utilized IC / Part STM32F107
Supplied Contents Board(s)
Other Names STEVALIPC004V1,497-13511
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284480-STEVAL-IPC004V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-IPC004V1 CAD Model

Description

STEVAL-IPC004V1 – Industrial Predictive Maintenance Development Kit

The STEVAL-IPC004V1, presented by STMicroelectronics, is a state-of-the-art predictive maintenance development kit designed to offer a comprehensive solution for the development of industrial predictive maintenance applications. This kit is an integral part of ST's initiative to streamline the process of monitoring and maintaining industrial equipment, thereby reducing downtime and extending the lifespan of machinery.

At the heart of the STEVAL-IPC004V1 is a robust processing unit equipped with an STM32 microcontroller, which provides the computational power necessary for real-time data analysis. This development kit is tailored to facilitate the acquisition, processing, and interpretation of various sensor data, which is crucial for predicting equipment failure before it occurs.

The kit includes a range of sensors that can monitor parameters such as vibration, temperature, and acoustic emissions. These sensors are critical in the early detection of potential issues, allowing for timely maintenance actions. The data collected by the sensors is processed by algorithms capable of identifying patterns indicative of wear or impending failure. This enables maintenance teams to address issues proactively, rather than reactively, thereby avoiding costly unplanned downtime.

Connectivity is another key feature of the STEVAL-IPC004V1, with support for both wired and wireless communication protocols. This allows the development kit to seamlessly integrate into existing industrial networks and to communicate with other devices and systems for comprehensive monitoring and analysis. The ability to connect to the cloud also opens up possibilities for remote monitoring and data analytics, further enhancing the predictive maintenance capabilities of the kit.

The development kit is complemented by a user-friendly software suite, which includes development tools and libraries to help accelerate the design and implementation of predictive maintenance applications. With the STEVAL-IPC004V1, engineers and developers can rapidly prototype and deploy sophisticated predictive maintenance solutions that can significantly reduce maintenance costs and improve equipment reliability.

Overall, the STEVAL-IPC004V1 from STMicroelectronics represents a powerful tool for any organization looking to implement cutting-edge predictive maintenance strategies in their industrial operations.

You May Also Be Interested in

Texas Instruments
EVALUATION MODULE / UCC5390 Gate Driver Power Management Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us
STMicroelectronics
GENERAL PURPOSE ANALOG & RF
Need more? Email Us
Infineon Technologies
EVALUATION KIT DAUGHTER BOARD / Evaluation Board
Lowest to $4.8972
STMicroelectronics
UPS (LINE INTERACTIVE - 450W) / ST72F324J6T6 Uninterruptible Power Supply (UPS) Power Management Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE
Need more? Email Us
Microchip Technology
EVAL BOARD DUAL USB UCS2112 / UCS2112 USB Interface Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD HMC856LC5 / HMC856LC5 Delay Line Timing Evaluation Board
Need more? Email Us
Texas Instruments
DGTL VIDEO EVAL MOD FOR DM368 / TMS320DM36x Video Processing Video Evaluation Board
Lowest to $1,518.2556

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess