EN
  • EN
  • DE

STEVAL-IHM007V1

Part No STEVAL-IHM007V1
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Package Bulk
Product Status Obsolete
Type Power Management
Function Motor Controller/Driver
Embedded Yes, MCU, 8-Bit
Utilized IC / Part ST7FLITE35
Primary Attributes Motors (AC)
Supplied Contents Board(s)
Secondary Attributes Graphic User Interface
Other Names -497-5085,497-5085
Standard Package 1
RoHS Status RoHS non-compliant
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284496-STEVAL-IHM007V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-IHM007V1 CAD Model

Description

STEVAL-IHM007V1 - STMicroelectronics' Compact Motor Control Solution

The STEVAL-IHM007V1 from STMicroelectronics is a power management integrated circuit (IC) that provides a comprehensive and compact solution for the control of three-phase brushless DC motors. Designed to be versatile and efficient, this product is ideal for a wide range of applications, including industrial drives, home appliances, fans, pumps, and other automated systems requiring precise motor control.

Key Features:

  • Integrated Power Stage: The module includes an advanced power stage with 600 V, 1.2 A IGBTs, providing robust and efficient motor control.
  • Flexible Control: It supports various control methods, including six-step, field-oriented control (FOC), and sensorless algorithms, allowing for optimal performance in different applications.
  • Embedded STM32 Microcontroller: At the heart of STEVAL-IHM007V1 is an STM32 microcontroller, which provides high-performance processing capabilities to handle complex motor control algorithms.
  • Comprehensive Development Ecosystem: The product is supported by STMicroelectronics' extensive development ecosystem, including software tools, firmware libraries, and technical documentation, making it easier for engineers to develop and debug their motor control applications.
  • User-Friendly Interface: The module comes with a user-friendly interface that includes connectors for motor, power supply, and control signals, as well as potentiometers for on-the-fly adjustments.

Benefits:

  • Compact Design: The integration of multiple functions into a single module reduces the overall footprint, making it suitable for space-constrained applications.
  • High Efficiency: The use of IGBTs and other high-efficiency components minimizes power losses, leading to lower operational costs and reduced heat generation.
  • Easy Integration: The STEVAL-IHM007V1 is designed for easy integration into existing systems, with minimal external components required.
  • Reliability: Built with STMicroelectronics' proven technology, the module is engineered for reliable and long-lasting performance in demanding environments.

Whether you are developing a new motor control system or upgrading an existing one, the STEVAL-IHM007V1 offers a powerful and flexible solution that can help accelerate your design process and bring your product to market faster.

You May Also Be Interested in

Renesas Electronics America
EVAL BOARD FOR TW2866-LA2-GR / TW2866 Video Processing Video Evaluation Board
Need more? Email Us
Texas Instruments
ISO7721D EVALUATION MODULE / ISO7721D Digital Isolator Interface Evaluation Board
Need more? Email Us
Infineon Technologies
EVAL BOARD / 2EDL05I06-PF Gate Driver Power Management Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE
Need more? Email Us
Microchip Technology
EVALUATION BOARD USB2241-AEZG / USB2241 SD/MMC Memory Evaluation Board
Need more? Email Us
Analog Devices Inc.
KIT EVAL FOR HMC987 / HMC987LP5E Clock Buffer Timing Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADF4106SD1Z / ADF4106 Frequency Synthesizer Timing Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD HMC856LC5 / HMC856LC5 Delay Line Timing Evaluation Board
Need more? Email Us
STMicroelectronics
AUDIO IC EVAL BOARDS / MP34DT06J MEMS Omnidirectional Microphones Audio Evaluation Board
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess