Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Package Bulk
Product Status Obsolete
Type Power Management
Function Battery Charger
Embedded Yes, MCU, 8-Bit
Utilized IC / Part ST72F324
Primary Attributes Li-Ion / Li-Pol (1 Cell)
Supplied Contents Board(s)
Secondary Attributes On-Board LEDs
Other Names -497-6421,497-6421,STEVAL-ISB002V1
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3B992
HTSUS 8473.30.1180
Win Source Part Number 1284521-STEVAL-ISB002V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-ISB002V1 CAD Model

Description

STEVAL-ISB002V1 - Wireless Charging Evaluation Board from STMicroelectronics

The STEVAL-ISB002V1 is a state-of-the-art evaluation board designed by STMicroelectronics to showcase the capabilities of wireless charging technology. This evaluation board is based on the principles of electromagnetic induction, enabling users to experience the convenience of wireless power transfer for battery charging applications.

Key Features

  • Wireless Power Consortium (WPC) Compliance: The board adheres to the Qi wireless charging standard set by the WPC, ensuring compatibility with a wide range of Qi-certified devices.
  • Transmitter and Receiver: The STEVAL-ISB002V1 includes both transmitter (TX) and receiver (RX) functions, providing a comprehensive platform for testing and development.
  • Power Transfer: Capable of delivering up to 5W of power, this evaluation board is suitable for charging a variety of small electronic devices, such as smartphones and wearables.
  • STWLC03 Controller: The board features the STWLC03, a highly integrated wireless power receiver controller that ensures efficient power management and charging.

Design and Applications

Designed with flexibility in mind, the STEVAL-ISB002V1 is an excellent tool for engineers and designers looking to incorporate wireless charging into their products. It is particularly useful for prototyping and testing applications in consumer electronics, medical devices, and industrial equipment. The evaluation board's compact design and comprehensive feature set make it an ideal starting point for developing wireless charging solutions.

Development Support

STMicroelectronics provides extensive support for developers using the STEVAL-ISB002V1, including technical documentation, reference design files, and application notes. This support ensures that users can rapidly integrate the board into their projects and expedite the development process.

Conclusion

The STEVAL-ISB002V1 evaluation board from STMicroelectronics represents a cutting-edge solution for wireless charging applications. Its compliance with the Qi standard, integration of a powerful receiver controller, and robust development support make it an invaluable tool for innovators in the field of wireless power transfer.

You May Also Be Interested in

Allegro MicroSystems, LLC
BOARD EVAL FOR A4923GET / A4923 Motor Controller/Driver Power Management Evaluation Board
Need more? Email Us
ECAD model for APEK4923GET-01-T-DK
Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us
ECAD model for MSC1210-DAQ-EVM
Linear Technology
DEMO BOARD FOR LTC4054ES5-4.2
Need more? Email Us
ECAD model for DC569B
Intersil
EVAL BOARD FOR TW8816-LB3-GR
Need more? Email Us
ECAD model for TW8816-LB3-GR-EVAL
Allegro MicroSystems, LLC
BOARD EVALUATION A4962KLP / A4962 Motor Controller/Driver Power Management Evaluation Board
Need more? Email Us
ECAD model for APEK4962KLP-01-T-DK
Texas Instruments
EVALUATION MODULE FOR XTR300 / XTR300 Amplifier Evaluation Board
Need more? Email Us
ECAD model for XTR300EVM
Texas Instruments
BOARD REFERENCE FOR LMX2581
Need more? Email Us
ECAD model for LMX2581EVAL/NOPB
STMicroelectronics
BOARD EVAL FOR VN7040AS / VN7040AS-E Power Switch Evaluation Board Automotive
Lowest to $7.8215
ECAD model for EV-VN7040AS
Infineon Technologies
BOARD DEMO FOR TLE 6214L
Need more? Email Us
ECAD model for DEMOBOARD TLE 6214L

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention