EN
  • EN
  • DE

DSSHA2DEMOKIT#

Part No DSSHA2DEMOKIT#
Manufacturer Maxim Integrated
Catalog Evaluation and Demonstration Boards and Kits
Description DEMO KIT DSSHA2 / Anti Tamper and Security Interface Evaluation Board
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr Analog Devices Inc./Maxim Integrated
Package Bulk
Product Status Obsolete
Type Interface
Function Anti Tamper and Security
Supplied Contents Board(s)
Base Product Number DSSHA2
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1348432-DSSHA2DEMOKIT#
Ultra Librarian 3D Model Ultra Librarian DSSHA2DEMOKIT# CAD Model

Description

Maxim Integrated DSSHA2DEMOKIT# Overview

The DSSHA2DEMOKIT# from Maxim Integrated is a comprehensive demonstration kit designed to showcase the functionality and features of the DeepCover® Secure Authenticator ICs. This demo kit provides an ideal platform for developers and engineers to understand the capabilities of Maxim's SHA-256 based secure authentication solutions, which are critical for ensuring the integrity and security of hardware systems in various applications.

Key Features

  • High-Security Authentication: The kit includes DeepCover Secure Authenticator ICs that use SHA-256 cryptographic algorithms, offering robust security against cloning and counterfeiting threats.
  • Flexible Development: With the included hardware and software, users can easily configure and test different security scenarios, making it a versatile tool for a wide range of applications.
  • User-Friendly Interface: The demonstration kit comes with an intuitive user interface that simplifies the process of learning and deploying secure authentication mechanisms.
  • Comprehensive Documentation: Maxim Integrated provides extensive documentation, including datasheets, application notes, and user guides, to assist developers in getting started quickly and efficiently.

Applications

The DSSHA2DEMOKIT# is suitable for a variety of industries and applications where secure authentication is paramount. This includes but is not limited to:

  • Medical devices
  • Industrial control systems
  • Consumer electronics
  • IoT devices
  • Peripheral and accessory authentication

Kit Contents

The kit includes the following components:

  • Demonstration board preloaded with DeepCover Secure Authenticator ICs
  • USB cable for easy connection to a PC or other USB host
  • Software CD with demonstration software and documentation

Overall, the DSSHA2DEMOKIT# from Maxim Integrated is an essential tool for developers looking to implement industry-leading secure authentication in their products. With this kit, users can ensure the protection of their systems against unauthorized access and tampering, thereby maintaining the integrity and trustworthiness of their hardware solutions.

You May Also Be Interested in

Diodes Incorporated
EVAL BOARD FOR PI7C9X2G404SVA
Need more? Email Us
Diodes Incorporated
EVAL BOARD FOR PI7C9X2G312GPB
Need more? Email Us
NKK Switches
EVAL BOARD FOR IS15DSBFP4RGB
Need more? Email Us
Analog Devices Inc.
EVAL BRD AD8226 ADA4091-2 ADR02
Need more? Email Us
FTDI, Future Technology Devices International Ltd
EVAL BOARD FOR FT601
Need more? Email Us
NKK Switches
EVAL BOARD FOR ISC01P
Need more? Email Us
Raspberry Pi
Embedded MCU, DSP Evaluation Boards RoHS
Lowest to $81.1941
Texas Instruments
EVAL BOARD FOR BQ24735
Need more? Email Us
TDK InvenSense
EVAL BOARD FOR ICS-43434
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess