EN
  • EN
  • DE

MAX-IMX390-ADTER#

Part No MAX-IMX390-ADTER#
Manufacturer Maxim Integrated
Catalog Evaluation and Demonstration Boards and Kits
Description DEVELOPMENT / Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr Analog Devices Inc./Maxim Integrated
Package Box
Product Status Obsolete
Supplied Contents Board(s)
Standard Package 1
ECCN OBSOLETE
Win Source Part Number 1348551-MAX-IMX390-ADTER#
Ultra Librarian 3D Model Ultra Librarian MAX-IMX390-ADTER# CAD Model

Description

Introducing the MAX-IMX390-ADTER# from Maxim Integrated

Maxim Integrated, a trusted name in the development of innovative analog and mixed-signal products, presents the MAX-IMX390-ADTER#, a cutting-edge automotive-grade image sensor solution designed to enhance the safety features of modern vehicles. This sensor is specifically engineered to meet the stringent demands of advanced driver-assistance systems (ADAS) and autonomous driving technologies.

Key Features

  • High Sensitivity: The MAX-IMX390-ADTER# boasts exceptional low-light performance, making it capable of capturing clear, detailed images even in challenging lighting conditions. This is crucial for reliable vehicle operation during nighttime or in tunnels.
  • Wide Dynamic Range (WDR): With an advanced WDR capability, this sensor ensures that both bright and dark areas of a scene are captured with clarity. This feature is vital for adapting to sudden changes in lighting, such as when driving out of a dark tunnel into bright sunlight.
  • LED Flicker Mitigation (LFM): The sensor is equipped with LFM technology, which reduces the flickering effect of LED lights, such as traffic signals and headlights, ensuring consistent image quality.
  • Compact Design: The compact footprint of the MAX-IMX390-ADTER# allows for seamless integration into a variety of vehicle designs without compromising on the available space.

Applications

The MAX-IMX390-ADTER# is ideal for a range of automotive applications, including:

  • Forward-looking cameras for collision avoidance systems
  • Rear and surround-view cameras for parking assistance
  • Driver monitoring systems to detect driver drowsiness or distraction
  • Traffic sign recognition systems

Technical Specifications

The sensor is built with state-of-the-art technology, offering:

  • A resolution that supports the capture of high-quality images
  • Robust temperature range suited for automotive environments
  • Compliance with automotive industry standards for reliability and durability

Overall, the MAX-IMX390-ADTER# from Maxim Integrated represents a significant advancement in automotive sensor technology, providing unparalleled image quality and performance to support the next generation of vehicle safety systems.

You May Also Be Interested in

NKK Switches
EVAL BOARD FOR ISC01P
Need more? Email Us
Maxim Integrated
EVAL BOARD FOR MAX4940
Need more? Email Us
Diodes Incorporated
EVAL BOARD FOR PI7C9X2G404SVA
Need more? Email Us
New Scale Technologies, Inc.
EVAL BOARD FOR M3-L-1.8-6.0
Need more? Email Us
TDK InvenSense
EVAL BOARD FOR ICS-52000
Need more? Email Us
Texas Instruments
EVAL BOARD FOR BQ24296
Need more? Email Us
Texas Instruments
EVAL BOARD FOR BQ24735
Need more? Email Us
NKK Switches
EVAL BOARD FOR IS15DSBFP4RGB
Need more? Email Us
Raspberry Pi
Embedded MCU, DSP Evaluation Boards RoHS
Lowest to $81.1941

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess