EN
  • EN
  • DE

STEVAL-PCC004V1

Part No STEVAL-PCC004V1
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Package Box
Product Status Obsolete
Type Interface
Function USB 2.0 Slave
Embedded Yes, MCU, 8-Bit
Utilized IC / Part STUSB02E, ST72F63B
Primary Attributes Low Speed (1.5Mbps)
Supplied Contents Board(s), Cable(s)
Secondary Attributes Graphical User Interface
Other Names 497-8209,1805-STEVAL-PCC004V1,-497-8209,STEVAL-PCC004V1
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284639-STEVAL-PCC004V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-PCC004V1 CAD Model

Description

STEVAL-PCC004V1 - USB Type-C™ and PD Controller Evaluation Board

The STEVAL-PCC004V1 from STMicroelectronics is an advanced evaluation board designed for developers who need to implement USB Type-C™ connectivity with Power Delivery (PD) capabilities. This evaluation board is based on the STUSB1602, a USB Type-C and PD controller, which is designed to manage USB Type-C communication and power negotiation as per the USB PD 3.0 specification.

The STEVAL-PCC004V1 is an ideal platform for prototyping and testing USB Type-C and PD applications. It provides a comprehensive set of features that enable developers to explore the full capabilities of USB Type-C interfaces, including power negotiation, data transfer, and Alternate Mode operations. The board includes a USB Type-C connector and supports various power roles such as Source, Sink, and Dual-Role Power (DRP).

With the ability to handle up to 100W of power delivery, the STEVAL-PCC004V1 can be used to develop applications for a wide range of products, including smartphones, tablets, laptops, and other consumer electronics that require fast charging and data transfer capabilities. The board is also equipped with several status LEDs that provide visual feedback on power role, data role, and VBUS status.

The evaluation board comes with a comprehensive software package that includes libraries and examples to kickstart development. It also features an I2C interface, allowing for easy communication with the host microcontroller or processor. The STUSB1602 integrates high-voltage protection features, ensuring the safety and reliability of the developed applications.

Overall, the STEVAL-PCC004V1 is a versatile and powerful tool for engineers and developers looking to leverage the latest USB Type-C and Power Delivery technologies in their designs. The combination of robust hardware and extensive software support makes it an excellent choice for rapid prototyping and testing of cutting-edge USB Type-C solutions.

You May Also Be Interested in

Analog Devices Inc.
EVAL KIT HMC7043LP7FE / HMC7043LP7FE Clock Buffer Timing Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE
Need more? Email Us
Cirrus Logic Inc.
KIT - WM8950 KIT CDB6162 MB DC / WM8950 Audio Processing Audio Evaluation Board
Need more? Email Us
Analog Devices Inc.
KIT EVAL FOR HMC987 / HMC987LP5E Clock Buffer Timing Evaluation Board
Need more? Email Us
Maxim Integrated
EVAL KIT DS2711 (LOOSE CELL NIMH / DS2711 Battery Charger Power Management Evaluation Board
Need more? Email Us
ON Semiconductor
BOARD EVAL FOR LB8860V / LV8860V Motor Controller/Driver Power Management Evaluation Board
Need more? Email Us
STMicroelectronics
GENERAL PURPOSE ANALOG & RF
Need more? Email Us
Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us
Infineon Technologies
EVALUATION KIT DAUGHTER BOARD / Evaluation Board
Lowest to $4.8972

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess