EN
  • EN
  • DE

STEVAL-ILL004V1

Part No STEVAL-ILL004V1
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Package Bulk
Product Status Obsolete
Type Power Management
Function Phase Control
Embedded Yes, MCU, 8-Bit
Utilized IC / Part ST7FLITE09
Primary Attributes Light Dimmer and Motor Speed Control
Supplied Contents Board(s)
Secondary Attributes Selectable Button or Potentiometer Controlled
Other Names 497-5081
Standard Package 1
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284492-STEVAL-ILL004V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-ILL004V1 CAD Model

Description

STEVAL-ILL004V1 LED Driver Evaluation Board

The STEVAL-ILL004V1 from STMicroelectronics is a sophisticated evaluation board designed specifically for LED lighting applications. This product showcases the capabilities of the L6574 fluorescent lamp driver and is a testament to STMicroelectronics' commitment to providing innovative solutions for the lighting industry.

At the heart of the STEVAL-ILL004V1 is the L6574, a preheat and ignition driver IC for fluorescent lamps, which ensures efficient and reliable starting. The board supports a wide input voltage range, making it versatile for various lighting scenarios and power supply conditions. It is capable of driving a single lamp with a power range typically from 15 W to 40 W.

The evaluation board comes with numerous features to optimize performance and ensure the longevity of the lighting solution. It includes an onboard rectifier and filter capacitor to convert AC to DC voltage, as well as a resonant half-bridge topology to drive the lamp efficiently. The L6574 integrates a preheat function to extend lamp life, an automatic restart function in case of lamp exchange, and a safety shutdown in case of lamp failure.

Designed for ease of use and rapid prototyping, the STEVAL-ILL004V1 is equipped with screw terminals for easy connection to the lamp and power supply. Additionally, the board is provided with test points to monitor the different signals and voltages within the circuit, facilitating debugging and performance analysis.

The evaluation board is an excellent tool for engineers and designers looking to understand and implement the L6574 driver in their own LED lighting solutions. With its robust design and comprehensive features, the STEVAL-ILL004V1 allows for thorough testing and evaluation, enabling the development of efficient, reliable, and high-quality lighting products.

Whether for professional lighting systems, emergency lighting, or decorative purposes, the STEVAL-ILL004V1 evaluation board is a valuable asset for any lighting project, delivering the quality and performance that STMicroelectronics is known for.

You May Also Be Interested in

Renesas Electronics America
RZA2M EVALUATION KIT / RTK7921053S Embedded Graphics Display Evaluation Board
Need more? Email Us
Infineon Technologies
EVALUATION KIT DAUGHTER BOARD / Evaluation Board
Lowest to $4.8972
Texas Instruments
EVAL BOARD DGTL ISO 3KV 4CH / ISO7342C Digital Isolator Interface Evaluation Board
Need more? Email Us
Texas Instruments
EVAIL MOD / TPS659038-Q1, TPS659039-Q1 Special Purpose: Mobiles Power Management Evaluation Board
Need more? Email Us
Texas Instruments
ISO7721D EVALUATION MODULE / ISO7721D Digital Isolator Interface Evaluation Board
Need more? Email Us
Semtech Corporation
EB W/ GS3140 + GS6152 + GS2989 / GS2989, GS3140, GS6152 Video Evaluation Board
Need more? Email Us
STMicroelectronics
UPS (LINE INTERACTIVE - 450W) / ST72F324J6T6 Uninterruptible Power Supply (UPS) Power Management Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADF4106SD1Z / ADF4106 Frequency Synthesizer Timing Evaluation Board
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess