EN
  • EN
  • DE

STEVAL-IHM023V2

Part No STEVAL-IHM023V2
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Package Bulk
Product Status Obsolete
Type Power Management
Function Motor Controller/Driver
Utilized IC / Part L6390, STGP10NC60KD
Primary Attributes Motors (PMSM)
Supplied Contents Board(s)
Other Names 497-12063,STEVALIHM023V2
Standard Package 1
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284505-STEVAL-IHM023V2
Ultra Librarian 3D Model Ultra Librarian STEVAL-IHM023V2 CAD Model

Description

STEVAL-IHM023V2 - Low Voltage Three-Phase Inverter from STMicroelectronics

The STEVAL-IHM023V2 is a state-of-the-art, low voltage, three-phase inverter power board that is designed and manufactured by STMicroelectronics. This compact and versatile board is specifically engineered for applications that require reliable and efficient control of three-phase brushless motors. It is an ideal solution for a wide range of low voltage motor control applications such as HVAC systems, fans, pumps, and small industrial drives.

Based on the advanced STGIPN3H60 – a smart power module that integrates power IGBTs with a high-voltage gate driver – the STEVAL-IHM023V2 is capable of providing exceptional power efficiency and thermal performance. The module's design simplifies the PCB layout and reduces the complexity of the design, allowing for a more streamlined and cost-effective production process.

The board operates over a wide input voltage range from 10.5V to 20V, making it suitable for use in battery-powered applications or systems that run on standard low voltage power supplies. The STEVAL-IHM023V2 is equipped with numerous features to ensure both high performance and protection for the end application, including undervoltage lockout, smart shutdown function, and thermal shutdown with automatic restart.

One of the key advantages of the STEVAL-IHM023V2 is its compatibility with the ST ecosystem, which includes a comprehensive suite of development tools and software. This ecosystem facilitates rapid development and testing, allowing engineers to optimize their motor control systems for maximum efficiency and performance. Moreover, the board is designed to interface seamlessly with ST's microcontroller platforms, providing a complete solution for motor control projects.

The STEVAL-IHM023V2 also includes a range of onboard connectors and pin headers for easy interfacing with external control circuits or sensors. The board's layout is carefully designed to ensure optimal signal integrity and power distribution, which is critical for maintaining the performance and reliability of motor control applications.

In summary, the STEVAL-IHM023V2 from STMicroelectronics is a high-quality, versatile inverter power board that offers exceptional performance for low voltage, three-phase motor control applications. Its integration with ST's smart power module technology and compatibility with the ST ecosystem makes it a top choice for engineers looking to develop efficient and reliable motor control systems.

You May Also Be Interested in

Texas Instruments
EVALUATION MODULE
Need more? Email Us
STMicroelectronics
EVAL BOARD FOR MP23DB01HP / MP23DB01HP MEMS Omnidirectional Microphones Audio Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE / UCC5390 Gate Driver Power Management Evaluation Board
Need more? Email Us
Microchip Technology
EVALUATION BOARD USB2241-AEZG / USB2241 SD/MMC Memory Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD HMC830LP6GE / HMC830LP6GE PLL Timing Evaluation Board
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2866-LA2-GR / TW2866 Video Processing Video Evaluation Board
Need more? Email Us
Texas Instruments
EVAIL MOD / TPS659038-Q1, TPS659039-Q1 Special Purpose: Mobiles Power Management Evaluation Board
Need more? Email Us
STMicroelectronics
GENERAL PURPOSE ANALOG & RF
Need more? Email Us
ON Semiconductor
BOARD EVAL FOR LB8860V / LV8860V Motor Controller/Driver Power Management Evaluation Board
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess